EN
  • EN
  • DE

ATSAMR21G18A-MU

Part No ATSAMR21G18A-MU
Manufacturer Microchip Technology
Catalog RF Transceiver ICs
Description IC RF TXRX+MCU ISM>1GHZ 48VFQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Microchip Technology
Packaging Tray
Type TxRx + MCU
RF Family/Standard General ISM > 1GHZ
Modulation O-QPSK
Frequency 2.4GHz
Data Rate (Maximum) 250kbps
Power - Output 4dBm
Sensitivity -99dBm
Memory Size 256kB Flash, 32kB SRAM
Serial Interfaces I2C, SPI, UART, USART, USB
GPIO 28
Supply Voltage (V) 1.8V ~ 3.6V
Receiving Current 11.3mA ~ 11.8mA
Transmitting Current 7.2mA ~ 13.8mA
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 48-VFQFN Exposed Pad
Supplier Device Package 48-QFN (7x7)
Family Part Number ATSAMR21G
Manufacturer Pack Quantity 416
MSL Level 3 (168 Hours)
Win Source Part Number 737032-ATSAMR21G18A-MU
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ATSAMR21G18A-MU CAD Model

Description

Microchip Technology's ATSAMR21G18A-MU

The ATSAMR21G18A-MU is a high-performance, low-power microcontroller unit (MCU) from Microchip Technology, designed to cater to the ever-growing demands of the Internet of Things (IoT) market. This MCU is based on the 32-bit ARM Cortex-M0+ processor, which is renowned for its energy efficiency and processing capabilities. The ATSAMR21G18A-MU is an ideal choice for wireless applications due to its integrated ultra-low-power 2.4GHz transceiver that supports IEEE 802.15.4-compliant communication, as well as proprietary protocols.

With a maximum operating frequency of 48MHz and up to 256KB of flash memory, the ATSAMR21G18A-MU provides ample power for complex applications while maintaining a balance with power consumption. The device also boasts 32KB of SRAM, which ensures smooth operation and data handling. Its rich set of peripherals includes I2C, SPI, and USART interfaces, which allow for easy integration with a wide range of external components and systems.

The ATSAMR21G18A-MU is designed with robustness in mind, featuring a wide operating voltage range of 1.8V to 3.6V. This flexibility makes it suitable for battery-powered applications, such as smart home devices, industrial monitoring systems, and wearable technology. The MCU also includes a variety of power-saving modes to extend battery life, making it an excellent choice for applications that require long-term operation without frequent battery replacements.

Security is a critical aspect of the IoT, and the ATSAMR21G18A-MU addresses this with its built-in hardware-based security features. These include a 128-bit AES encryption engine, which provides secure data communication and protects against unauthorized access to the device.

The compact QFN package of the ATSAMR21G18A-MU makes it suitable for space-constrained applications, while the support for a wide temperature range of -40°C to +85°C ensures reliable operation in harsh environmental conditions. With its combination of performance, low power consumption, integrated wireless capabilities, and robust security features, the ATSAMR21G18A-MU is an outstanding choice for developers and engineers looking to create innovative and efficient IoT solutions.

You May Also Be Interested in

Silicon Labs
IC RF TXRX+MCU 802.15.4 64QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 32QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU BLE 48QFN
Need more? Email Us
Texas Instruments
IC RF TXRX+MCU ISM<1GHZ 36VQFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU BLE 68QFN
Need more? Email Us
Synoxo
-109dBm 1kbps 300MHz~450MHz 433.92MHz 3.6V~5.5V SOIC-8 RF Transceiver ICs RoHS
Lowest to $0.1892
NXP / Nexperia
IC RF TXRX+MCU BLE 48HVQFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
NXP / Nexperia
IC RF TXRX+MCU BLE 40HVQFN
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.8574 $53.4314
26+ $3.9856 $103.6256
39+ $3.8610 $150.5790
54+ $3.7365 $201.7710
70+ $3.6119 $252.8330
93+ $3.2383 $301.1619
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,500 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess