EN
  • EN
  • DE

ATSAMS70N20A-AN

Part No ATSAMS70N20A-AN
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 1MB FLASH 100LQFP  /  ARM® Cortex®-M7 series Microcontroller IC 32-Bit Single-Core 300MHz 1MB (1M x 8) FLASH 100-LQFP (14x14)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series SAM S70
Package Tray
Core Processor ARM® Cortex®-M7
Core Size 32-Bit Single-Core
Speed 300MHz
Connectivity I²C, IrDA, LINbus, MMC/SD/SDIO, QSPI, SPI, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O 75
Program Memory Size 1MB (1M x 8)
Program Memory Type FLASH
RAM Size 384K x 8
Supply Voltage - Operating 1.08V ~ 3.6V
Data Converters A/D 10x12b; D/A 2x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting SMD (SMT)
Package / Case 100-LQFP
Supplier Device Package 100-LQFP (14x14)
Base Product Number ATSAMS70
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Standard Package 90
Win Source Part Number 1137701-ATSAMS70N20A-AN
Ultra Librarian 3D Model Ultra Librarian ATSAMS70N20A-AN CAD Model

Description

Product Overview: ATSAMS70N20A-AN

The ATSAMS70N20A-AN is a high-performance microcontroller unit (MCU) from Microchip Technology, designed for industrial and automotive applications that require powerful processing capabilities, robustness, and high reliability. This device is part of the SAM S70 series of microcontrollers, which are based on the ARM Cortex-M7 processor core, operating at speeds up to 300 MHz.

Key Features

  • Core: ARM Cortex-M7 running up to 300 MHz
  • Memory: 2MB of Flash memory and 384KB of SRAM
  • Connectivity: Comprehensive set of communication interfaces including High-Speed USB Host and Device with on-chip PHY, Dual CAN-FD, Ethernet MAC, multiple SPI, I2C, and UARTs
  • Timers and Counters: PWM, Timer Counters, and Quadrature Decoder to support complex timing and control tasks
  • Analog Features: Dual 16-bit Analog-to-Digital Converters (ADCs) with up to 24 channels, and two Digital-to-Analog Converters (DACs)
  • Advanced Security: Hardware-based security features including a True Random Number Generator (TRNG), Symmetrical/Asymmetrical Cryptography, Secure Boot, and more
  • Power Efficiency: Low power modes for power-sensitive applications
  • Package: Available in a 100-pin LQFP package

Applications

The ATSAMS70N20A-AN is suited for a wide range of applications that require high computing power, such as industrial automation, automotive systems, Internet of Things (IoT) devices, and advanced motor control systems. Its robust peripheral set and high-speed processing capabilities make it an ideal choice for complex tasks that require real-time operation and connectivity.

Reliability and Quality

Microchip Technology is known for its commitment to quality and reliability. The ATSAMS70N20A-AN is built to meet the stringent requirements of the industrial and automotive markets, ensuring stable and reliable performance even in harsh environments. With its extended temperature range and long-term availability, this MCU is designed to support the lifecycle of your products.

For more information, datasheets, and support resources, visit Microchip Technology's official website or contact their customer support team.

You May Also Be Interested in

Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.2781 $65.1124
9+ $13.3564 $120.2076
14+ $12.9392 $181.1488
19+ $12.5217 $237.9123
24+ $12.1043 $290.5032
32+ $10.8521 $347.2672
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,320 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess