EN
  • EN
  • DE

ATSAMS70N20A-CFNT

Part No ATSAMS70N20A-CFNT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 1MB FLASH 100VFBGA  /  ARM® Cortex®-M7 series Microcontroller IC 32-Bit Single-Core 300MHz 1MB (1M x 8) FLASH 100-VFBGA (7x7)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series SAM S70
Package Tape & Reel
Core Processor ARM® Cortex®-M7
Core Size 32-Bit Single-Core
Speed 300MHz
Connectivity I²C, IrDA, LINbus, MMC/SD/SDIO, QSPI, SPI, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O 75
Program Memory Size 1MB (1M x 8)
Program Memory Type FLASH
RAM Size 384K x 8
Supply Voltage - Operating 1.08V ~ 3.6V
Data Converters A/D 10x12b; D/A 2x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting SMD (SMT)
Package / Case 100-VFBGA
Supplier Device Package 100-VFBGA (7x7)
Base Product Number ATSAMS70
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Other Names ATSAMS70N20A-CFNTTR,ATSAMS70N20A-CFNT-ND,ATSAMS70N20A-CFNTCT,ATSAMS70N20A-CFNTDKR
Standard Package 4,000
Win Source Part Number 1134930-ATSAMS70N20A-CFNT
Ultra Librarian 3D Model Ultra Librarian ATSAMS70N20A-CFNT CAD Model

Description

The ATSAMS70N20A-CFNT is a high-performance, automotive-grade microcontroller unit (MCU) from Microchip Technology, designed to meet the demanding needs of modern embedded systems. This powerful MCU is based on the ARM Cortex-M7 processor, which operates at a maximum speed of 300 MHz, providing the computational power necessary for intensive applications.

Key Features

  • Core: ARM Cortex-M7 running up to 300 MHz
  • Memory: Equipped with 2MB of flash memory and 384KB of SRAM, providing ample space for complex applications and algorithms.
  • Connectivity: Offers a range of communication interfaces, including high-speed USB, dual CAN-FD, Ethernet MAC, and up to eight UARTs for serial communication.
  • Robust I/O: Features up to 114 I/O lines, which support a variety of peripheral functions and provide flexibility in system design.
  • Advanced Security: Comes with hardware-based security features such as a True Random Number Generator (TRNG) and hardware cryptography support to ensure secure data transactions.
  • Analog Features: Includes dual 2Msps 12-bit Analog-to-Digital Converters (ADCs), analog comparators, and a Digital-to-Analog Converter (DAC) for precise analog signal processing.
  • Timer/Counter: Contains comprehensive timer/counter functionality for complex timing operations, including PWM generation and capture/compare events.

Applications

The ATSAMS70N20A-CFNT is ideal for applications that require high computational capabilities, such as industrial automation, automotive systems, Internet of Things (IoT) devices, and high-speed communication systems. Its robust set of features and high-speed processing capabilities make it a versatile choice for a wide range of applications.

Package and Quality

This MCU is available in a 100-pin LQFP package, providing a compact form factor suitable for space-constrained applications. As part of Microchip's commitment to quality, the ATSAMS70N20A-CFNT is automotive-grade, ensuring high reliability and performance under harsh operating conditions.

With its advanced architecture, extensive memory capacity, and rich set of peripherals, the ATSAMS70N20A-CFNT from Microchip Technology stands out as a superior choice for designers looking to push the boundaries of what's possible with embedded systems.

You May Also Be Interested in

Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess