EN
  • EN
  • DE

ATSAMS70Q19A-AN

Part No ATSAMS70Q19A-AN
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 512KB FLASH 144LQFP / ARM® Cortex®-M7 SAM S70 Microcontroller IC 32-Bit Single-Core 300MHz 512KB (512K x 8) FLASH 144-LQFP (20x20)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Tray
Core Processor ARM® Cortex®-M7
Core Size 32-Bit Single-Core
Speed 300MHz
Connectivity EBI/EMI, I²C, IrDA, LINbus, MMC/SD/SDIO, QSPI, SPI, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O 114
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
RAM Size 256K x 8
Voltage - Supply (Vcc/Vdd) 1.08V ~ 3.6V
Data Converters A/D 24x12b; D/A 2x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C
Mounting Surface Mount
Case / Package 144-LQFP
Supplier Device Package 144-LQFP (20x20)
Base Product Number ATSAMS70
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Standard Package 60
Win Source Part Number 1321975-ATSAMS70Q19A-AN
Ultra Librarian 3D Model Ultra Librarian ATSAMS70Q19A-AN CAD Model

Description

The ATSAMS70Q19A-AN is a high-performance, feature-rich microcontroller designed by Microchip Technology to cater to the demanding needs of modern embedded systems. This microcontroller is based on the ARM Cortex-M7 processor, which operates at a maximum speed of 300 MHz, providing the horsepower necessary for intensive applications. It is particularly suited for industrial, automotive, and connectivity solutions where performance and reliability are critical.

Key Features:

  • Core: ARM Cortex-M7 running up to 300 MHz, with DSP instruction and Floating-Point Unit (FPU) for efficient computation.
  • Memory: Equipped with 2MB of flash memory and 384KB of SRAM, allowing for robust program storage and efficient data management.
  • Connectivity: Offers a range of communication interfaces, including High-Speed USB, Dual CAN-FD, Ethernet MAC, and up to 8 UARTs for versatile connectivity options.
  • Timers and Counters: Features comprehensive timer/counters, PWM channels, and PDC channels for precise timing and control operations.
  • Analog Features: Comes with dual 2Msps 12-bit ADCs, a 12-bit DAC, and analog comparators, supporting complex analog functions and signal processing.
  • Security: Provides advanced security features with hardware encryption modules, ensuring secure data communication and protection against threats.
  • Package: Available in a 64-pin LQFP package, making it suitable for space-constrained applications.

Applications:

The ATSAMS70Q19A-AN is designed for a wide range of applications, including:

  • Industrial automation and control systems
  • Automotive control units
  • High-end communication systems
  • Real-time data processing units
  • Medical devices and equipment

With its powerful ARM Cortex-M7 core and extensive set of peripherals and interfaces, the ATSAMS70Q19A-AN from Microchip Technology is an ideal choice for developers looking to create sophisticated and reliable embedded systems. Its robust security features and high-speed connectivity options make it a versatile microcontroller that can meet the needs of various high-performance applications.

You May Also Be Interested in

PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess