EN
  • EN
  • DE

ATSAMS70Q19A-CN

Part No ATSAMS70Q19A-CN
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 512KB FLSH 144LFBGA / ARM® Cortex®-M7 SAM S70 Microcontroller IC 32-Bit Single-Core 300MHz 512KB (512K x 8) FLASH 144-LFBGA (10x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series SAM S70
Package Tray
Core Processor ARM® Cortex®-M7
Core Size 32-Bit Single-Core
Speed 300MHz
Connectivity EBI/EMI, I²C, IrDA, LINbus, MMC/SD/SDIO, QSPI, SPI, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O 114
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
RAM Size 256K x 8
Voltage - Supply (Vcc/Vdd) 1.08V ~ 3.6V
Data Converters A/D 24x12b; D/A 2x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting Type Surface Mount
Package / Case 144-LFBGA
Supplier Device Package 144-LFBGA (10x10)
Base Product Number ATSAMS70
Standard Package 184
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Win Source Part Number 1350122-ATSAMS70Q19A-CN
Ultra Librarian 3D Model Ultra Librarian ATSAMS70Q19A-CN CAD Model

Description

The ATSAMS70Q19A-CN is a high-performance, automotive-grade microcontroller designed by Microchip Technology, a leader in smart, connected, and secure embedded control solutions. This microcontroller is part of the SAM S70 series of 32-bit microcontrollers based on the powerful ARM Cortex-M7 processor, which operates at a maximum speed of 300 MHz, providing enhanced performance and efficiency for demanding applications.

With its robust architecture, the ATSAMS70Q19A-CN is ideal for a wide range of automotive and industrial applications, including automotive networking, infotainment systems, and advanced driver assistance systems (ADAS). Its rich set of peripherals and high-speed communication interfaces make it a versatile choice for complex and high-speed control systems.

Key Features:

  • Core: ARM Cortex-M7 running at up to 300 MHz with DSP instructions and floating-point unit (FPU) for high computational performance.
  • Memory: Features 1MB of embedded Flash memory and 384KB of SRAM, which provides ample storage for code and data.
  • Connectivity: Offers a variety of communication interfaces, including CAN, UART, SPI, I2C, and USB, for flexible connectivity options.
  • Advanced Peripherals: Includes peripherals such as multiple timers, PWM channels, and ADCs with high resolution, which are suitable for complex control tasks.
  • Security: Equipped with security features to protect against unauthorized access and tampering, ensuring the integrity and confidentiality of data.
  • Automotive Qualification: AEC-Q100 Grade 2 qualified, ensuring reliable performance under harsh automotive environments.
  • Power Efficiency: Offers various power-saving modes to optimize power consumption for battery-powered and energy-sensitive applications.

The ATSAMS70Q19A-CN is supported by Microchip's extensive development ecosystem, which includes software frameworks, development boards, and debugging tools to accelerate the development process. With its combination of performance, connectivity, and security, the ATSAMS70Q19A-CN is an excellent choice for developers looking to create high-end applications in automotive and industrial markets.

You May Also Be Interested in

Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess