EN
  • EN
  • DE

MAX387HESA+T

Part No MAX387HESA+T
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 703436-MAX387HESA+T
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX387HESA+T CAD Model

Description

Maxim Integrated MAX387HESA+T - High-Performance Analog Multiplexer

The MAX387HESA+T from Maxim Integrated is a precision, dual 8-channel, high-performance CMOS analog multiplexer with a wide range of applications in the field of electronics. This component is designed to operate with a single +5V supply or dual ±5V supplies, making it versatile for both digital and analog signal routing.

With its low on-resistance (<100Ω) and low charge injection, the MAX387HESA+T provides a high level of signal integrity, which is essential for accurate and reliable performance in critical applications such as data acquisition systems, test equipment, and communication devices. The on-resistance is matched between channels to within 2.5Ω and remains flat over the specified signal range, ensuring minimal signal distortion and consistent performance.

The MAX387HESA+T offers an ESD protection of 2000V, which safeguards the device against electrostatic discharges, enhancing its durability and reliability in harsh environments. It features a break-before-make switching action, which prevents momentary shorting when switching channels. This is particularly important in preventing damage to sensitive components and maintaining data integrity during the switching process.

This analog multiplexer is available in a compact 16-pin Narrow SO package, which is suitable for space-constrained applications. The MAX387HESA+T also supports a wide operating temperature range from -40°C to +85°C, ensuring stable operation across various environments.

The MAX387HESA+T is a testament to Maxim Integrated's commitment to providing high-quality, reliable components for the electronics industry. Its combination of low on-resistance, high ESD protection, and precision switching makes it an excellent choice for designers looking to enhance the performance of their systems.

You May Also Be Interested in

Maxim Integrated
IC REG LDO 3.15V/ADJ 80MA 8UMAX
Need more? Email Us
Maxim Integrated
IC REG LDO 2.8V 0.3A TSOT23-5
Lowest to $22.8563
Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $115.3672
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC COMPARATOR R-R 8-UMAX
Lowest to $7.9335
Dallas Semiconductor
Need more? Email Us
Maxim Integrated
IC OPAMP CURR SENS 2.5KHZ 10UMAX
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess