EN
  • EN
  • DE

ATSAMV71Q21B-AAB

Part No ATSAMV71Q21B-AAB
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 2MB FLASH 144LQFP  /  ARM® Cortex®-M7 series Microcontroller IC 32-Bit Single-Core 300MHz 2MB (2M x 8) FLASH 144-LQFP (20x20)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series Automotive, AEC-Q100, SAM V71
Package Tray
Core Processor ARM® Cortex®-M7
Core Size 32-Bit Single-Core
Speed 300MHz
Connectivity CANbus, EBI/EMI, Ethernet, I²C, IrDA, LINbus, MMC/SD/SDIO, QSPI, SPI, SSC, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O 114
Program Memory Size 2MB (2M x 8)
Program Memory Type FLASH
RAM Size 384K x 8
Supply Voltage - Operating 3V ~ 3.6V
Data Converters A/D 24x12b; D/A 2x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting SMD (SMT)
Package / Case 144-LQFP
Supplier Device Package 144-LQFP (20x20)
Base Product Number ATSAMV71
MSL Level 3 (168 Hours)
ECCN 5A992C
HTSUS 8542.31.0001
Standard Package 60
Win Source Part Number 995601-ATSAMV71Q21B-AAB
Ultra Librarian 3D Model Ultra Librarian ATSAMV71Q21B-AAB CAD Model

Description

The ATSAMV71Q21B-AAB is a high-performance microcontroller unit (MCU) from Microchip Technology, designed to meet the demanding needs of automotive and industrial applications. This MCU is part of Microchip's SAM V71 series, which is renowned for its powerful ARM Cortex-M7 core, running at up to 300 MHz, and its extensive range of connectivity options and peripherals.

Core Features:

  • Processor: ARM Cortex-M7 running at up to 300 MHz, providing exceptional processing power for complex applications.
  • Memory: Equipped with 2MB of flash memory and 384KB of SRAM, allowing for ample storage of code and data.
  • Connectivity: Offers a variety of communication interfaces, including CAN FD, High-Speed USB, Ethernet MAC, and LIN, making it ideal for connected systems.
  • Advanced Peripherals: Features peripherals such as high-resolution PWM, QSPI, and multiple serial communication modules.

Enhanced Performance:

The ATSAMV71Q21B-AAB is designed to deliver top-notch performance with its floating-point unit (FPU), enabling efficient handling of complex mathematical computations and signal processing tasks. Its DMA (Direct Memory Access) controllers facilitate high-speed data transfers with minimal CPU intervention.

Robust Security:

Security is a critical aspect of modern MCUs, and the ATSAMV71Q21B-AAB incorporates features such as hardware-based encryption, secure boot, and a true random number generator to ensure the integrity and confidentiality of data.

Reliability for Automotive and Industrial:

With its extended temperature range and adherence to stringent automotive and industrial standards, this MCU is built to operate reliably in harsh environments, making it suitable for automotive control units, industrial automation systems, and other critical applications.

Development Support:

Microchip Technology provides comprehensive development tools and software support for the ATSAMV71Q21B-AAB, including the Atmel Studio IDE, software libraries, and development kits, to accelerate the design and prototyping process for engineers.

You May Also Be Interested in

Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $45.4323 $90.8646
3+ $37.2778 $111.8334
5+ $36.1129 $180.5645
6+ $34.9479 $209.6874
8+ $33.7830 $270.2640
10+ $30.2882 $302.8820
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,400 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess