EN
  • EN
  • DE

ATSAMV71Q21B-CBT

Part No ATSAMV71Q21B-CBT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 2MB FLASH 144TFBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features ARM® Cortex®-M7 series Microcontroller IC 32-Bit 300MHz 2MB (2M x 8) FLASH 144-TFBGA (10x10)
Manufacturer Microchip Technology
Series Automotive, AEC-Q100, SAM V71
Package Reel - TR
Core Processor ARM® Cortex®-M7
Core Size 32-Bit
Speed 300MHz
Connectivity CANbus, EBI/EMI, Ethernet, I²C, IrDA, LINbus, MMC/SD/SDIO, QSPI, SPI, SSC, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O 114
Program Memory Size 2MB (2M x 8)
Program Memory Type FLASH
Supply Voltage 3V ~ 3.6V
Data Converters A/D 24x12b; D/A 2x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 105°C (TA)
Mounting Surface Mount
Package 144-TFBGA
Case / Package 144-TFBGA (10x10)
Family Name ATSAMV71
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Other Part Number ATSAMV71Q21B-CBT-ND, ATSAMV71Q21B-CBTCT, ATSAMV71Q21B-CBTTR, Q10414154, ATSAMV71Q21B-CBTDKR
Quantity per package 1000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 862563-ATSAMV71Q21B-CBT
Ultra Librarian 3D Model Ultra Librarian ATSAMV71Q21B-CBT CAD Model

Description

Microchip Technology's ATSAMV71Q21B-CBT

The ATSAMV71Q21B-CBT is a high-performance microcontroller from Microchip Technology, designed to meet the demanding needs of automotive, industrial, and high-speed communication gateways. It is part of Microchip's SAM V71 series, which is known for its robust ARM Cortex-M7 processor cores. This particular model is tailored to deliver a perfect blend of connectivity, memory, and processing capabilities.

Key Features:

  • Core: ARM Cortex-M7 running up to 300 MHz, providing exceptional computational performance and efficiency, which is essential for real-time applications.
  • Memory: Equipped with 2MB of flash memory and 384KB of SRAM, the ATSAMV71Q21B-CBT offers ample space for complex applications and flexibility in data management.
  • Connectivity: This microcontroller supports a range of communication interfaces including CAN FD, high-speed USB, Ethernet, and multiple serial communication ports, making it an ideal choice for connected systems.
  • Digital Signal Processing (DSP): Integrated DSP instructions enhance the capability to handle audio and signal processing tasks efficiently.
  • Robust Safety Features: With features like a Memory Protection Unit (MPU), Watchdog Timer, and a Fault Protection Unit, the ATSAMV71Q21B-CBT ensures reliable operation in safety-critical applications.
  • Package: Comes in a LQFP-144 package, offering a compact footprint while still providing numerous I/O options for peripheral connectivity.

Applications:

The ATSAMV71Q21B-CBT is an excellent choice for applications requiring high-speed data processing and connectivity, such as:

  • Automotive control units
  • Industrial automation systems
  • High-speed communication gateways
  • Advanced motor control systems
  • Medical equipment

With its powerful ARM Cortex-M7 core and extensive range of peripherals, the ATSAMV71Q21B-CBT by Microchip Technology is a versatile microcontroller that can elevate the performance and reliability of your advanced applications.

You May Also Be Interested in

Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $42.1292 $84.2584
3+ $34.5676 $103.7028
5+ $33.4873 $167.4365
7+ $32.4071 $226.8497
8+ $31.3269 $250.6152
11+ $28.0862 $308.9482
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,893 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess