EN
  • EN
  • DE
  • IT

ATSAMW25H18-MR510PB

Part No ATSAMW25H18-MR510PB
Manufacturer Microchip Technology
Catalog RF Transceiver Modules
Description RX TXRX MOD WIFI TRACE ANT SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Estimated Pruduction Lead Time 49 Weeks
Features WiFi 802.11b/g/n Transceiver Module 2.4GHz Integrated, Trace Surface Mount
Manufacturer Microchip Technology
Series Xplained Pro
Package Tray
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package Module
Family Name ATSAMW25
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8517.62.0090
Quantity per package 50
Popularity High
Supply and Demand Status Balance
Win Source Part Number 912212-ATSAMW25H18-MR510PB
Ultra Librarian 3D Model Ultra Librarian ATSAMW25H18-MR510PB CAD Model

Description

The ATSAMW25H18-MR510PB is a cutting-edge module designed by Microchip Technology, renowned for their contributions to the world of microcontrollers and analog semiconductors. This module is particularly crafted to provide a comprehensive solution for Wi-Fi connectivity, which is an essential requirement for modern embedded applications.

Key Features

  • Integrated Wi-Fi Controller: The module comes with an embedded low-power 2.4GHz IEEE 802.11 b/g/n Wi-Fi component, ensuring reliable wireless connectivity for your devices.
  • Advanced Microcontroller: At its core, the ATSAMW25H18-MR510PB boasts an ATSAMD21G18 ARM Cortex-M0+ microcontroller, which delivers efficient processing capabilities with low power consumption.
  • Ample Storage: The module is equipped with a 4MB (32 Mbit) serial flash memory, providing substantial space for firmware and data storage.
  • Easy Integration: With its small form factor and pre-certified radio, the ATSAMW25H18-MR510PB simplifies design integration and accelerates the development process, minimizing the time to market for your products.
  • Secure Connection: Security is a top priority, and this module supports industry-standard encryption protocols to ensure safe and secure data transmission.

Applications

The versatility of the ATSAMW25H18-MR510PB makes it an ideal choice for a wide range of applications. It's perfectly suited for Internet of Things (IoT) devices, home and industrial automation systems, consumer electronics, and any application that requires dependable Wi-Fi connectivity combined with powerful processing capabilities.

Technical Specifications

Parameter Value Microcontroller Core ARM Cortex-M0+ Operating Frequency 2.4 GHz Flash Memory 4 MB Wi-Fi Standards IEEE 802.11 b/g/n Security Protocols WPA/WPA2 Personal, TLS, SSL

Overall, the ATSAMW25H18-MR510PB from Microchip Technology represents a powerful, secure, and versatile module that is an excellent choice for developers looking to integrate Wi-Fi and processing capabilities into their designs with minimal hassle.

You May Also Be Interested in

Laird Connectivity Inc.
RF TXRX MOD BLUETOOTH CHIP SMD
Need more? Email Us
Quectel
RF TXRX MOD CARD EDGE
Need more? Email Us
Quectel
Linear IC
Lowest to $250.9767
U-blox
RF TXRX MOD 3G CELL SMD GLOBAL
Lowest to $90.0899
Digi International
RF TXRX MOD 802.15.4 TRC ANT TH
Need more? Email Us
Espressif
RF TXRX MODULE BT PCB TRACE SMD
Lowest to $3.9204
Mini-Circuits
BIAS TEE / SMA / ROHS
Need more? Email Us
Murata Electronics North America
RF TXRX MODULE WIFI SMD
Lowest to $32.3232
U-blox
RF TXRX MODULE BT TRACE ANT SMD
Lowest to $14.3743

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess