EN
  • EN
  • DE

ATSHA204A-RBHCZ-T

Part No ATSHA204A-RBHCZ-T
Manufacturer Microchip Technology
Catalog Specialized ICs
Description IC AUTHENTICATION CHIP 3SMD / Authentication Chip 3-SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Specialized ICs
Manufacturer Microchip Technology
Packaging Reel - TR
Type Authentication Chip
Applications Networking and Communications
Mounting Surface Mount
Case / Package 3-SMD, No Lead
Supplier Device Package 3-SMD
Base Product Number ATSHA204
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.39.0001
Other Part Number ATSHA204A-RBHCZ-TTR,ATSHA204A-RBHCZ-TDKR,1611-ATSHA204A-RBHCZ-TDKR-ND,1611-ATSHA204A-RBHCZ-TTR,ATSHA204A-RBHCZ-TCT,1611-ATSHA204A-RBHCZ-TCT,1611-ATSHA204A-RBHCZ-TDKRINACTIVE,1611-ATSHA204A-RBHCZ-TTRINACTIVE,1611-ATSHA204A-RBHCZ-TDKR,1611-ATSHA204A-RBHCZ-TTR-ND
Standard Package 5,000
Win Source Part Number 1320831-ATSHA204A-RBHCZ-T
Ultra Librarian 3D Model Ultra Librarian ATSHA204A-RBHCZ-T CAD Model

Description

Microchip Technology's ATSHA204A-RBHCZ-T

The ATSHA204A-RBHCZ-T is a sophisticated cryptographic co-processor from Microchip Technology, designed to bolster the security of electronic systems. This compact, high-quality device integrates seamlessly into various applications, providing a robust shield against malicious attacks. It's an ideal solution for designers looking to enhance the integrity and confidentiality of their system's data.

At the heart of the ATSHA204A-RBHCZ-T is a robust set of cryptographic tools. It features a hardware-based SHA-256 hash engine, a 256-bit key storage, and a random number generator, which collectively provide a secure foundation for generating and storing digital keys. This device is not just about encryption; it also offers unique capabilities for data integrity verification and authentication, ensuring that both stored and transmitted data remain unaltered and trustworthy.

The versatility of the ATSHA204A-RBHCZ-T is one of its standout features. It's suitable for a wide range of applications, including Internet of Things (IoT) devices, industrial control systems, consumer electronics, and computer peripherals. Its small form factor, encapsulated in an 8-pad UDFN package, makes it easy to integrate into space-constrained designs without compromising on security.

Implementing the ATSHA204A-RBHCZ-T is straightforward, thanks to its I2C interface, which allows for easy communication with microcontrollers and other digital systems. The device operates across a wide voltage range of 2.0V to 5.5V, enabling compatibility with various logic levels and making it a flexible choice for different power environments.

Microchip Technology's commitment to quality is evident in the ATSHA204A-RBHCZ-T, which is built to withstand harsh environments and is rated for an extended temperature range of -40°C to +85°C. This ensures reliable operation even under extreme conditions, making it a dependable component of any secure system design.

In conclusion, the ATSHA204A-RBHCZ-T from Microchip Technology is a powerful, versatile, and reliable security device that provides an essential layer of protection for electronic systems. Its advanced cryptographic features, coupled with its ease of integration, make it an excellent choice for designers looking to safeguard their products against evolving security threats.

You May Also Be Interested in

Microchip Technology
IC CODE HOPPING ENCODER 8SOIC
Lowest to $1.2610
ON Semiconductor
IC IGNITION COIL DRIVER D2PAK
Need more? Email Us
Broadcom Limited
INTEGRATED CPU WITH 7-PORT ETHER
Lowest to $124.3230
Microchip Technology
IC CODE HOPPING DECODER 14SOIC
Lowest to $2.6757
Microchip Technology
IC EEPROM 2K I2C 4MHZ 8SOIC
Lowest to $2.1461
Renesas Electronics America
IC SER RAPIDIO SWITCH 784FCBGA
Need more? Email Us
Analog Devices Inc.
Per Pin Parametric Measurement Unit/Source Measure Unit
Lowest to $62.9928
Microchip Technology
DC-to-6.4Gbps Backplane Receive Buffer with Four Stage Programmable Equalization and DC-Offset Control | IC RECEIVE BUFFER 32QFN
Lowest to $14.1493
Texas Instruments
LM9810/20 10/12-Bit Image Sensor Processor Analog Front End
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $1.0115 $60.6900
140+ $0.8301 $116.2140
220+ $0.8041 $176.9020
300+ $0.7782 $233.4600
385+ $0.7523 $289.6355
515+ $0.6744 $347.3160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,200 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess