EN
  • EN
  • DE

ATTINY10-TS8R

Part No ATTINY10-TS8R
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 1KB FLASH SOT23
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel
Core Processor AVR
Data Bus Width 8-Bit
Speed 10MHz
Peripherals POR, PWM, WDT
The number of I/O 4
Program Memory Size 1KB (512 x 16)
Program Memory Type FLASH
Date RAM Size 32 x 8
Supply Voltage 1.8V ~ 5.5V
Data Converters A/D 4x8b
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package SOT-23-6
Supplier Device Package SOT-23-6
Family Part Number ATTINY10
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 758313-ATTINY10-TS8R
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ATTINY10-TS8R CAD Model

Description

Microchip Technology's ATTINY10-TS8R Microcontroller

The ATTINY10-TS8R is a high-performance, low-power AVR® RISC-based microcontroller from Microchip Technology that combines 1KB ISP Flash memory, 32B SRAM, and 4 general-purpose I/O lines. This tiny yet powerful MCU operates between 1.8-5.5 volts, making it ideal for a wide range of applications, particularly those that require a compact footprint and low power consumption.

Key Features

  • High Performance and Low Power: The ATTINY10-TS8R utilizes an advanced RISC architecture, allowing for a remarkable balance between power consumption and processing speed, with up to 12 MIPS throughput at 12 MHz.
  • Memory: Equipped with 1KB of in-system programmable Flash, the ATTINY10-TS8R provides enough space for small to medium complexity applications. The 32 bytes of SRAM ensure smooth operation and data handling.
  • I/O and Package: Despite its small size, this microcontroller offers 4 general-purpose I/O lines packed into a compact 6-pin SOT-23 package, making it suitable for space-constrained applications.
  • Operating Voltage: With an operating range of 1.8-5.5V, it's versatile for use in various electronic circuits, accommodating both low and standard voltage requirements.
  • Analog Features: The device includes a 4-channel, 8-bit A/D converter, which provides a touch of analog capability to this digital powerhouse.
  • Temperature Range: The ATTINY10-TS8R is designed to operate over an industrial temperature range of -40°C to 85°C, ensuring reliability across diverse environmental conditions.

Applications

The ATTINY10-TS8R is suitable for a multitude of applications due to its small size and versatility. It's commonly used in:

  • Consumer Electronics
  • LED Lighting
  • Battery Management
  • Portable Devices
  • Small-Scale Automation Projects

Whether you're designing a simple LED controller or a sophisticated battery management system, the ATTINY10-TS8R offers a robust and cost-effective solution that doesn't compromise on performance. Its ease of integration and programmability make it a popular choice amongst engineers and hobbyists alike.

You May Also Be Interested in

Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.7883 $51.2395
155+ $0.6468 $100.2540
240+ $0.6266 $150.3840
330+ $0.6064 $200.1120
430+ $0.5862 $252.0660
575+ $0.5255 $302.1625
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 71,207 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess