EN
  • EN
  • DE

ATTINY11L-2PI

Part No ATTINY11L-2PI
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 1KB FLASH 8DIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series AVR® ATtiny
Package Tube
Product Status Obsolete
Programmable Verified
Core Processor AVR
Core Size 8-Bit
Speed 2MHz
Peripherals WDT
Number of I/O 6
Program Memory Size 1KB (512 x 16)
Program Memory Type FLASH
Voltage - Supply (Vcc/Vdd) 2.7V ~ 5.5V
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Through Hole
Package / Case 8-DIP (0.300", 7.62mm)
Supplier Device Package 8-PDIP
Base Product Number ATTINY11
Standard Package 50 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 566913-ATTINY11L-2PI
Ultra Librarian 3D Model Ultra Librarian ATTINY11L-2PI CAD Model

Description

Microchip Technology ATTINY11L-2PI

The ATTINY11L-2PI is a high-performance, low-power AVR 8-bit microcontroller from Microchip Technology, a leader in smart, connected, and secure embedded control solutions. This microcontroller combines 1KB ISP flash memory, 32B SRAM, and 64B EEPROM. The device operates between 2.7-5.5 volts, making it suitable for a wide range of applications, particularly in power-sensitive environments.

Key Features:

  • Advanced RISC Architecture: With 32 x 8 general-purpose working registers, the ATTINY11L-2PI executes powerful instructions in a single clock cycle, achieving throughputs approaching 1 MIPS per MHz and balancing power consumption and processing speed.
  • Non-Volatile Memory: Includes 1KB of in-system programmable flash, allowing the device to retain code and data even when powered off, along with 64B of EEPROM for data storage that requires write operations.
  • SRAM: 32B of static RAM for temporary data storage during operation.
  • Low Power Consumption: The ATTINY11L-2PI features multiple sleep modes, allowing for power savings during idle periods.
  • I/O and Packages: Offers 6 programmable I/O lines and is available in an 8-pin PDIP package.
  • Operating Voltage: Suitable for operation in systems with 2.7-5.5V, providing flexibility for various power supply designs.
  • Speed Grades: The device is clocked at 2MHz at 2.7V, ensuring efficient operation for time-critical applications.

Applications:

The ATTINY11L-2PI is ideal for applications that require a compact footprint and efficient use of power. These include but are not limited to:

  • Portable devices
  • Power management systems
  • Consumer electronics
  • Automotive controls
  • Small home appliances

With its robust feature set and Microchip's reputation for quality, the ATTINY11L-2PI is an excellent choice for designers looking to create small, efficient, and reliable embedded systems.

You May Also Be Interested in

Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.4236 $56.9440
90+ $1.1681 $105.1290
135+ $1.1316 $152.7660
185+ $1.0951 $202.5935
240+ $1.0586 $254.0640
320+ $0.9491 $303.7120
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess