EN
  • EN
  • DE

ATTINY13-20PU

Part No ATTINY13-20PU
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 1KB FLASH 8DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features AVR series Microcontroller IC 8-Bit 20MHz 1KB (512 x 16) FLASH 8-PDIP
Manufacturer Microchip Technology
Series AVR® ATtiny
Package Tube
Core Processor AVR
Core Size 8-Bit
Speed 20MHz
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 6
Program Memory Size 1KB (512 x 16)
Program Memory Type FLASH
EEPROM Size 64 x 8
Supply Voltage 2.7V ~ 5.5V
Data Converters A/D 4x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Through Hole
Package 8-DIP (0.300", 7.62mm)
Case / Package 8-PDIP
Family Name ATtiny13
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Quantity per package 50
Popularity High
Supply and Demand Status Balance
Win Source Part Number 912215-ATTINY13-20PU
Ultra Librarian 3D Model Ultra Librarian ATTINY13-20PU CAD Model

Description

The ATTINY13-20PU is a high-performance, low-power AVR 8-bit microcontroller from the renowned manufacturer, Microchip Technology. This microcontroller combines 1KB ISP flash memory, 64B EEPROM, and 64B SRAM in a compact 8-pin PDIP package. It is well-suited for a wide range of applications, from simple consumer electronics to complex industrial systems.

Key Features:

  • Advanced RISC Architecture: With 32 x 8 general purpose working registers, the ATTINY13-20PU executes powerful instructions in a single clock cycle, enabling throughputs approaching 1 MIPS per MHz and optimizing power consumption versus processing speed.
  • High Endurance Non-volatile Memory Segments: The device is equipped with 1KB of in-system programmable flash, allowing for reliable storage of code. The 64B of EEPROM and 64B of SRAM are ideal for storing critical data that must be preserved between power cycles.
  • Peripheral Features: Includes one 8-bit timer/counter with compare modes, a 10-bit ADC, and a programmable watchdog timer with internal oscillator. These peripherals support a variety of functions and extend the utility of the microcontroller.
  • Operating Conditions: The ATTINY13-20PU operates within a voltage range of 2.7-5.5V, with a speed grade of 0-20MHz at 4.5-5.5V. This makes it versatile for use in environments with varying power supply conditions.
  • Power-saving Modes: Multiple power-saving modes, such as Idle, ADC Noise Reduction, Power-down, and Power-save modes, help to conserve energy and extend battery life in portable applications.

Applications:

The ATTINY13-20PU is ideal for applications that require a balance between performance and power efficiency, such as:

  • Consumer Electronics
  • LED Lighting Systems
  • Battery Management
  • Small Motor Control
  • Portable Devices

Microchip's commitment to quality and long-term availability makes the ATTINY13-20PU a reliable choice for designers and manufacturers looking for a microcontroller that will remain supported throughout the product's lifecycle.

You May Also Be Interested in

Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.6335 $50.0365
47+ $2.1608 $101.5576
72+ $2.0933 $150.7176
99+ $2.0258 $200.5542
128+ $1.9582 $250.6496
171+ $1.7557 $300.2247
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,240 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess