EN
  • EN
  • DE

ATTINY13A-MMF

Part No ATTINY13A-MMF
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 1KB FLASH 10MLP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Packaging Tray
Core Processor AVR
Core Size 8-Bit
Speed 20MHz
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 6
Program Memory Size 1KB (512 x 16)
Program Memory Type FLASH
EEPROM Size 64 x 8
RAM Size 64 x 8
Voltage - Supply (Vcc/Vdd) 1.8V ~ 5.5V
Data Converters A/D 4x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 10-VFDFN Exposed Pad
Supplier Device Package 10-MLP (3x3)
Part Number Series ATTINY13A
Manufacturer Pack Quantity 490
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 810311-ATTINY13A-MMF
Ultra Librarian 3D Model Ultra Librarian ATTINY13A-MMF CAD Model

Description

The ATTINY13A-MMF is a high-performance, low-power Microchip 8-bit AVR RISC-based microcontroller that combines 1KB ISP flash memory, 64B EEPROM, 64B SRAM, 6 general purpose I/O lines, 32 general purpose working registers, a 16-bit timer/counter with two PWM channels, internal and external interrupts, a programmable watchdog timer with internal oscillator, an internal calibrated oscillator, and four software selectable power saving modes. This versatile microcontroller is ideal for a wide range of applications in the consumer electronics, automotive, industrial, and medical industries.

Key Features

  • High Performance RISC CPU: The device features a powerful processor with 32 x 8 general purpose working registers and up to 20 MIPS throughput at 20MHz.
  • Memory: ATTINY13A-MMF is equipped with 1KB of in-system programmable flash, 64B EEPROM, and 64B SRAM, suitable for robust applications requiring data storage and efficient code management.
  • Power Efficiency: With multiple power-saving modes including Idle, ADC Noise Reduction, Power-down, and Power-save, this microcontroller is designed for battery-powered and power-sensitive applications.
  • I/O and Package: It offers 6 programmable I/O lines available in a 20-pad QFN/MLF package, providing flexibility in system design.
  • Timer/Counters: Features a 16-bit timer/counter with two PWM channels, enabling precise control in timing-related tasks.
  • On-chip Analog: Includes an analog comparator and a 10-bit Analog-to-Digital Converter (ADC) for interfacing with analog sensors and devices.
  • Operating Voltage: Can operate within a voltage range of 1.8-5.5V, accommodating a variety of power sources and conditions.
  • Temperature Range: Designed to function across a wide temperature range, making it suitable for demanding environments.

Applications

The ATTINY13A-MMF microcontroller is well-suited for a range of applications, including but not limited to:

  • Consumer Electronics: Remote controllers, gaming devices, and smart wearables.
  • Automotive: Small-scale automotive modules and subsystems.
  • Industrial: Automation systems, sensor networks, and safety management.
  • Medical: Portable medical devices and monitoring systems.

With its robust feature set and compact form factor, the ATTINY13A-MMF from Microchip Technology is a versatile and reliable choice for engineers and designers looking to create sophisticated yet power-conscious electronic systems.

You May Also Be Interested in

Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.0948 $50.2752
59+ $1.7188 $101.4092
91+ $1.6651 $151.5241
125+ $1.6114 $201.4250
161+ $1.5577 $250.7897
215+ $1.3965 $300.2475
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,400 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess