EN
  • EN
  • DE

ATTINY13A-MMUR

Part No ATTINY13A-MMUR
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 1KB FLASH 10MLP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series AVR® ATtiny
Package Tape & Reel
Product Status Active
Programmable Not Verified
Core Processor AVR
Core Size 8-Bit
Speed 20MHz
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 6
Program Memory Size 1KB (512 x 16)
Program Memory Type FLASH
EEPROM Size 64 x 8
RAM Size 64 x 8
Voltage - Supply (Vcc/Vdd) 1.8V ~ 5.5V
Data Converters A/D 4x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 10-VFDFN Exposed Pad
Supplier Device Package 10-MLP (3x3)
Base Product Number ATTINY13
Standard Package 6,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 566921-ATTINY13A-MMUR
Ultra Librarian 3D Model Ultra Librarian ATTINY13A-MMUR CAD Model

Description

Microchip Technology's ATTINY13A-MMUR Microcontroller

The ATTINY13A-MMUR is a powerful yet compact microcontroller from Microchip Technology, designed for applications that require a combination of low power consumption, high performance, and minimal space usage. This versatile 8-bit MCU is based on the AVR enhanced RISC architecture, which allows it to execute most instructions in a single clock cycle, leading to exceptional speed and efficiency in a tiny form factor.

Key Features

  • High-Performance AVR CPU: With its advanced RISC architecture, the ATTINY13A-MMUR delivers a throughput approaching 1 MIPS per MHz, ensuring the fast processing of instructions and efficient power usage.
  • Memory Capacity: It comes with 1KB of in-system programmable flash memory, 64B EEPROM, and 64B SRAM, suitable for various applications that do not demand extensive memory.
  • Power Efficiency: The device operates between 1.8-5.5V, offering multiple power-saving modes, which makes it ideal for battery-operated and portable devices.
  • I/O and Peripherals: The ATTINY13A-MMUR includes 6 general-purpose I/O lines, 32 general-purpose working registers, an 8-bit timer/counter with a compare mode, and a watchdog timer with an independent oscillator.
  • Analog Features: It also features a 4-channel, 10-bit analog-to-digital converter, which provides accurate sensor readings and analog interfacing capabilities.

Applications

The ATTINY13A-MMUR is suitable for a wide range of applications including, but not limited to:

  • Consumer Electronics
  • Wearable Devices
  • Home Automation Systems
  • Industrial Control Systems

Package and Availability

The microcontroller is available in a 20-lead QFN package, which is highly appreciated for its space-saving properties. Its small size, combined with its powerful features, makes the ATTINY13A-MMUR an excellent choice for designs where space is at a premium without compromising on performance.

For engineers and developers looking for a microcontroller that balances power, performance, and size, the ATTINY13A-MMUR from Microchip Technology stands out as a robust and versatile solution.

You May Also Be Interested in

PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.6992 $50.9760
75+ $1.3943 $104.5725
115+ $1.3507 $155.3305
155+ $1.3071 $202.6005
200+ $1.2636 $252.7200
265+ $1.1328 $300.1920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,130 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess