EN
  • EN
  • DE

ATTINY2313-20MU

Part No ATTINY2313-20MU
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 2KB FLASH 20QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series AVR® ATtiny
Package Tray
Product Status Active
Programmable Not Verified
Core Processor AVR
Core Size 8-Bit
Speed 20MHz
Connectivity SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 18
Program Memory Size 2KB (1K x 16)
Program Memory Type FLASH
EEPROM Size 128 x 8
RAM Size 128 x 8
Voltage - Supply (Vcc/Vdd) 2.7V ~ 5.5V
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 20-WFQFN Exposed Pad
Supplier Device Package 20-QFN-EP (4x4)
Base Product Number ATTINY2313
Standard Package 490 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 566931-ATTINY2313-20MU
Ultra Librarian 3D Model Ultra Librarian ATTINY2313-20MU CAD Model

Description

Microchip Technology's ATTINY2313-20MU Microcontroller

The ATTINY2313-20MU is a high-performance, low-power AVR 8-bit microcontroller from Microchip Technology, renowned for its versatility in a wide range of applications. This compact and efficient microcontroller combines 2KB ISP flash memory, 128B EEPROM, and 128B SRAM in one package. Its powerful architecture is designed to execute powerful instructions in a single clock cycle, ensuring high-level performance and enabling the system to achieve throughputs approaching 1 MIPS per MHz, balancing power consumption and processing speed.

Key Features:

  • CPU Speed: The device operates at a maximum frequency of 20MHz, providing robust processing capabilities for a variety of tasks.
  • Memory: It includes 2KB of in-system programmable flash, allowing for reliable storage and execution of applications.
  • I/O Pins: The microcontroller features 18 general-purpose I/O lines, which can be used for interfacing with sensors, actuators, and other peripherals.
  • Communication: It supports a range of communication protocols including USI (Universal Serial Interface) for SPI and TWI, and a full duplex USART.
  • Operating Voltage: The ATTINY2313-20MU operates within a voltage range of 2.7V to 5.5V, accommodating various power supply conditions.
  • Temperature Range: This microcontroller is robust and designed to function within an industrial temperature range of -40°C to 85°C.
  • Package: Available in a compact 32-lead QFN (Quad Flat No-lead) package, it is suitable for space-constrained applications.
  • Timer/Counters: It includes two flexible 8-bit Timer/Counters with compare modes and a precise 16-bit Timer/Counter with an internal Oscillator.
  • Interrupt and Wake-up: Enhanced power-saving features include Power-down and Standby modes with external interrupt or pin change wake-up.

Applications:

Due to its small size and powerful features, the ATTINY2313-20MU is ideal for applications in automotive, industrial, consumer, and computing markets. It can be used in system control, sensor management, LED lighting control, battery management, and other embedded systems that require a high level of integration and low power consumption.

Ordering Information:

For engineers and designers looking to integrate the ATTINY2313-20MU into their projects, the microcontroller can be ordered using the Microchip Technology part number ATTINY2313-20MU. Check availability and pricing through authorized Microchip distributors or visit Microchip's official website for more details.

You May Also Be Interested in

Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.0925 $53.2025
30+ $3.3580 $100.7400
47+ $3.2530 $152.8910
64+ $3.1481 $201.4784
83+ $3.0432 $252.5856
110+ $2.7284 $300.1240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,158 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess