EN
  • EN
  • DE

ATTINY2313V-10SU SL383

Part No ATTINY2313V-10SU SL383
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description MCU 8-Bit ATtiny AVR RISC 2KB Flash 2.5V/3.3V/5V 20-Pin SOIC T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package SOIC
Core Architecture AVR
Data Bus Width 8 b
Interface SPI, UART
Max Frequency 10 MHz
Max Operating Temperature 85 °C
Memory Size 2 kB
Memory Type FLASH
Min Operating Temperature -40 °C
Number of Programmable I/O 18
Number of Timers/Counters 2
Packaging Tape & Reel
RAM Size 128 B
RoHS Compliant
Win Source Part Number 1175611-ATTINY2313V-10SU SL383
Categories Embedded - Microcontrollers
Manufacturer Microchip Technology
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ATTINY2313V-10SU SL383 CAD Model

Description

The ATTINY2313V-10SU SL383 is a high-performance, low-power AVR 8-bit microcontroller from the renowned Microchip Technology. This compact and versatile microcontroller combines 2KB ISP flash memory, 128B EEPROM, 128B SRAM, 18 general purpose I/O lines, 32 general registers, a 16-bit timer, and two 8-bit timers. It operates at a voltage range of 1.8-5.5V, making it ideal for a wide array of applications, particularly those that require efficient power management.

Equipped with an array of features, the ATTINY2313V-10SU SL383 supports both serial programmable and parallel programming capabilities, ensuring flexibility and ease of use for developers. Its 10MHz maximum clock frequency allows for robust processing capabilities, and the device is packaged in a sleek 20-SOIC form factor, which is suitable for space-constrained applications.

The microcontroller's USART interface facilitates serial communication, which can be utilized for logging data or for interfacing with other microcontrollers and peripherals. The device also includes an on-chip analog comparator, which expands its utility in applications requiring basic analog signal comparison without the need for additional components.

The ATTINY2313V-10SU SL383 is designed for durability and reliability, with features such as brown-out detection and a watch-dog timer that help prevent system malfunctions. Its power-on reset ensures that the microcontroller starts up correctly every time it is powered.

Ideal for a broad range of applications, including but not limited to, consumer electronics, automotive, industrial control systems, and Internet of Things (IoT) devices, the ATTINY2313V-10SU SL383 from Microchip Technology is a testament to the company's commitment to providing high-quality, versatile, and power-efficient microcontrollers.

Whether used in professional environments or by hobbyists for DIY projects, this microcontroller is an excellent choice for anyone looking to incorporate a reliable and capable computing core into their electronic designs.

You May Also Be Interested in

NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess