EN
  • EN
  • DE

ATTINY25-20MFR

Part No ATTINY25-20MFR
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 2KB FLASH 20QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Core Processor AVR
Part Core Size 8-Bit
Speed(Frequency) 20MHz
Number of I/O 6
Program Memory Size 2KB (1K x 16)
Program Memory Type FLASH
EEPROM Size 128 x 8
Data RAM Size 128 x 8
Supply Voltage - Operating 2.7 V to 5.5 V
Data Converters A/D 4x10b
Temperature Range - Operating -40°C to 125°C (TA)
Case / Package 20-QFN-EP (4x4)
Win Source Part Number 1020537-ATTINY25-20MFR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ATTINY25-20MFR CAD Model

Description

Microchip Technology's ATTINY25-20MFR

The ATTINY25-20MFR is a high-performance, low-power AVR 8-bit microcontroller from the well-recognized manufacturer Microchip Technology. This compact yet robust microcontroller is designed to offer a perfect solution for a wide range of applications that require intelligent hardware with a small footprint. It is particularly well-suited for use in automotive, industrial, and consumer electronics where space is at a premium and energy efficiency is a must.

At the heart of the ATTINY25-20MFR lies a powerful RISC architecture that enables the microcontroller to execute most instructions in a single clock cycle. This capability allows for optimizations in power consumption and processing speed, making it an ideal choice for battery-operated devices and applications that require fast response times. The device operates at a voltage range of 2.7V to 5.5V, providing flexibility for use in varied power environments.

The microcontroller comes packed with 2KB of in-system programmable flash memory, 128B EEPROM, and 128B SRAM, offering ample space for code and data storage for a multitude of applications. Furthermore, its 20 MHz maximum clock frequency ensures that it can handle complex tasks with ease.

One of the key features of the ATTINY25-20MFR is its array of peripherals, which includes an 8-bit timer/counter with a compare mode, a high-speed timer, USI (Universal Serial Interface), internal and external interrupts, a 4-channel 10-bit A/D converter, programmable watchdog timer with internal oscillator, and three software selectable power saving modes. These features provide developers with a versatile set of tools to create highly customized and efficient designs.

For connectivity, the microcontroller supports SPI, I2C, and UART interfaces, allowing for easy integration into existing systems and facilitating communication with other devices. Additionally, the ATTINY25-20MFR is available in a 8-pin surface-mount package, making it easy to fit into space-constrained PCB designs.

Overall, the ATTINY25-20MFR is a testament to Microchip Technology's commitment to providing innovative, high-quality components for the embedded market. Its combination of power efficiency, processing capability, and compact size makes it a top choice for designers looking to push the boundaries of what's possible in embedded systems.

You May Also Be Interested in

Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess