EN
  • EN
  • DE

EVLSTNRG011-150

Part No EVLSTNRG011-150
Manufacturer STMicroelectronics
Catalog Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS
Description 12 V 150 W POWER SUPPLY BASED ON / STNRG011 - AC/DC, Primary and Secondary Side with PFC 1, Non-Isolated Outputs Evaluation Board
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
Mfr STMicroelectronics
Package Bulk
Main Purpose AC/DC, Primary and Secondary Side with PFC
Outputs and Type 1, Non-Isolated
Power - Output 150 W
Voltage - Output 12V
Voltage - Input 90 ~ 264 VAC
Regulator Topology Resonant
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part STNRG011
Base Product Number EVLSTNRG011
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.40.9520
Win Source Part Number 1341613-EVLSTNRG011-150
Ultra Librarian 3D Model Ultra Librarian EVLSTNRG011-150 CAD Model

Description

The EVLSTNRG011-150 is a cutting-edge product from STMicroelectronics, a leader in the semiconductor industry. This product is part of STMicroelectronics' commitment to providing innovative solutions for power conversion applications. The EVLSTNRG011-150 is designed to meet the needs of a wide range of applications, including industrial systems, consumer electronics, and renewable energy solutions.

Key Features

  • High-Efficiency Power Conversion: The EVLSTNRG011-150 is engineered to deliver high efficiency, which is crucial for reducing energy consumption and heat generation in power systems.
  • Robust Design: Built to withstand the rigors of demanding applications, this product offers a robust design that ensures long-term reliability and performance.
  • Advanced Control: With its sophisticated control features, the EVLSTNRG011-150 provides precise power management, enabling optimal operation across various conditions.
  • Compact Footprint: The device's compact design allows for easy integration into space-constrained applications, making it an ideal choice for a wide array of electronic designs.
  • Flexibility: The product is designed to be flexible and adaptable, capable of meeting the specific requirements of different systems and applications.

Applications

The versatility of the EVLSTNRG011-150 makes it suitable for a diverse set of applications. It is particularly well-suited for:

  • Switch-mode power supplies (SMPS)
  • LED lighting systems
  • Telecommunication equipment
  • Industrial control systems
  • Consumer electronics such as TVs and gaming consoles
  • Energy-efficient power adapters

Technical Specifications

The EVLSTNRG011-150 boasts an impressive array of technical specifications that highlight its performance capabilities. Some of the key specifications include:

  • Input Voltage Range: 85V to 265V AC
  • Output Power: Up to 150W
  • Efficiency: Up to 94%
  • Operating Temperature Range: -25°C to 85°C
  • Protection Features: Overcurrent, overvoltage, short-circuit, and thermal protection

For designers and engineers looking for a reliable and efficient power conversion solution, the EVLSTNRG011-150 from STMicroelectronics offers an excellent balance of performance, durability, and flexibility. Its advanced features and robust design make it a smart choice for a wide array of applications.

You May Also Be Interested in

Linear Technology
BOARD EVAL FOR LTC3676EUJ / LTC3676EUJ PMIC Solution 0.76VDC to 1.58VDC/0.82VDC to 1.71VDC/1.16VDC to 1.24VDC/1.75VDC to 1.85VDC/1.82VDC to 3.72VDC/2.73VDC to 2.89VDC/2.92VDC to 3.1VDC Output Demonstration Circuit
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC3809EDD / LTC3809EDD-1 DC to DC Controller 1.755VDC to 1.845VDC Output Demonstration Circuit
Need more? Email Us
Linear Technology
LTM4607EV DC to DC Converter and Switching Regulator Chip 11.76VDC to 12.24VDC Output Demonstration Circuit / BOARD DEMO LTM4607EV
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC3416EFE / Evaluation Kit For Ltc3416Efe
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC3444EDD / LTC3444EDD Demo Board
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC3808EDE / LTC3808EDE DC to DC Controller 1.755VDC to 1.845VDC Output Demonstration Circuit
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC1771EMS8 / LTC1771 Demo Board
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC3561AEDD / DC1072B DEMONSTRATION CIRCUIT
Need more? Email Us
ON Semiconductor
BOARD EVALUATION MC34063
Lowest to $9.3786

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess