EN
  • EN
  • DE

ATTINY25V-10SSHR

Part No ATTINY25V-10SSHR
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 2KB FLASH 8SOIC / AVR AVR® ATtiny, Functional Safety (FuSa) Microcontroller IC 8-Bit 10MHz 2KB (1K x 16) FLASH 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Reel - TR
Core Processor AVR
Core Size 8-Bit
Speed 10MHz
Connectivity USI
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 6
Program Memory Size 2KB (1K x 16)
Program Memory Type FLASH
EEPROM Size 128 x 8
RAM Size 128 x 8
Voltage - Supply (Vcc/Vdd) 1.8V ~ 5.5V
Data Converters A/D 4x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number ATTINY25
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Part Number 1611-ATTINY25V-10SSHRTR-ND,1611-ATTINY25V-10SSHRTRINACTIVE,ATTINY25V-10SSHRCT,ATTINY25V-10SSHRDKR,1611-ATTINY25V-10SSHRCT,1611-ATTINY25V-10SSHRDKRINACTIVE,1611-ATTINY25V-10SSHRDKR-ND,ATTINY25V-10SSHRTR,1611-ATTINY25V-10SSHRTR,ATTINY25V10SSHR,1611-ATTINY25V-10SSHRDKR
Standard Package 4,000
Win Source Part Number 1318898-ATTINY25V-10SSHR
Ultra Librarian 3D Model Ultra Librarian ATTINY25V-10SSHR CAD Model

Description

The ATTINY25V-10SSHR is a high-performance, low-power AVR® 8-bit microcontroller from Microchip Technology, designed for a wide range of applications. This tiny but powerful microcontroller combines 2KB ISP flash memory, 128B EEPROM, 128B SRAM, 6 general-purpose I/O lines, 32 general-purpose working registers, one 8-bit timer/counter with compare modes, one 8-bit high-speed timer/counter, USI, internal and external Interrupts, a 4-channel 10-bit A/D converter, programmable watchdog timer with internal oscillator, three software-selectable power saving modes, and debugWIRE for on-chip debugging.

The device operates at a voltage range of 1.8-5.5V, making it suitable for operation with a wide variety of power sources. The ATTINY25V-10SSHR can clock at speeds up to 10MHz, providing robust performance for complex tasks. Furthermore, it features a throughput of 20 MIPS at 20MHz, allowing for efficient processing and task management.

This microcontroller comes in a compact 8-lead SOIC package, which is ideal for space-constrained applications. The ATTINY25V-10SSHR is also characterized for operation from -40°C to 85°C, ensuring reliability and functionality under extreme conditions.

With its advanced RISC architecture, the ATTINY25V-10SSHR enables the execution of powerful instructions in a single clock cycle. This capability allows the device to achieve throughputs approaching 1 MIPS per MHz, balancing power consumption and processing speed.

Microchip Technology provides comprehensive development tools for the ATTINY25V-10SSHR, including software IDEs, in-system programmers, and development kits, to facilitate rapid development and prototyping. This microcontroller is an excellent choice for applications in consumer electronics, sensor systems, automotive, and other embedded systems where size, power efficiency, and processing capability are crucial.

Overall, the ATTINY25V-10SSHR from Microchip Technology is a versatile and efficient solution for designers looking to add a microcontroller to their hardware with minimal power consumption and a small footprint, without compromising on performance.

You May Also Be Interested in

NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess