EN
  • EN
  • DE
  • IT

ATTINY28V-1AI

Part No ATTINY28V-1AI
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 2KB FLASH 32TQFP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series AVR® ATtiny
Package Tray
Product Status Obsolete
Programmable Not Verified
Core Processor AVR
Core Size 8-Bit
Speed 1.2MHz
Peripherals POR, WDT
Number of I/O 11
Program Memory Size 2KB (1K x 16)
Program Memory Type FLASH
Voltage - Supply (Vcc/Vdd) 1.8V ~ 5.5V
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 32-TQFP
Supplier Device Package 32-TQFP (7x7)
Base Product Number ATTINY28
Standard Package 250 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 566953-ATTINY28V-1AI
Ultra Librarian 3D Model Ultra Librarian ATTINY28V-1AI CAD Model

Description

The ATTINY28V-1AI is a high-performance, low-power AVR 8-bit microcontroller from Microchip Technology, designed to offer a perfect blend of power efficiency and processing capability. This versatile microcontroller is an ideal choice for a wide range of applications, including consumer electronics, automotive industries, and embedded systems that require intelligent control.

Key Features:

  • Advanced RISC Architecture - With 32 x 8 general-purpose working registers, the ATTINY28V-1AI operates at up to 20 MIPS throughput at 20 MHz, providing the flexibility and speed needed for complex operations.
  • Memory Capacity - It comes with 2KB of in-system programmable Flash, 128B EEPROM, and 128B SRAM, sufficient for handling small to medium-sized applications.
  • Power Efficiency - The device supports a power-saving Idle mode and Power-down mode, making it suitable for battery-powered applications where energy conservation is crucial.
  • Peripherals - This microcontroller includes a variety of peripherals such as an 8-bit timer/counter with PWM, a 10-bit ADC, and programmable watchdog timer with internal oscillator.
  • Operating Conditions - The ATTINY28V-1AI can operate within a voltage range of 1.8-5.5V, encompassing a wide array of power sources, and is functional across a temperature range of -40°C to 85°C.

Applications:

The ATTINY28V-1AI is designed to cater to a diverse set of applications where size, power consumption, and processing power are critical factors. It is commonly used in:

  • Automotive systems
  • Home automation and security systems
  • Consumer electronics
  • Wearable devices
  • Industrial control systems

With its robust architecture and comprehensive feature set, the ATTINY28V-1AI from Microchip Technology stands out as a microcontroller that can drive innovation and performance in your next embedded design project.

You May Also Be Interested in

Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess