EN
  • EN
  • DE

ATTINY3216-SNR

Part No ATTINY3216-SNR
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 32KB FLASH 20SOIC / AVR tinyAVR™ 1, Functional Safety (FuSa) Microcontroller IC 8-Bit 20MHz 32KB (32K x 8) FLASH 20-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Reel - TR
Core Processor AVR
Core Size 8-Bit
Speed 20MHz
Connectivity I2C, IrDA, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 18
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
EEPROM Size 256 x 8
RAM Size 2K x 8
Voltage - Supply (Vcc/Vdd) 1.8V ~ 5.5V
Data Converters A/D 20x10b; D/A 3x8b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C
Mounting Surface Mount
Case / Package 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package 20-SOIC
Base Product Number ATTINY3216
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.31.0001
Other Part Number ATTINY3216-SNRCT,ATTINY3216-SNRTR,ATTINY3216-SNRDKR
Standard Package 1,500
Win Source Part Number 1316788-ATTINY3216-SNR
Ultra Librarian 3D Model Ultra Librarian ATTINY3216-SNR CAD Model

Description

Microchip Technology ATTINY3216-SNR

The ATTINY3216-SNR is a versatile and powerful microcontroller from Microchip Technology, designed for applications that require a compact footprint without compromising on performance. As part of the tinyAVR® 1-series, this microcontroller integrates an 8-bit high-performance AVR® RISC CPU with a wealth of features that make it ideal for a wide range of embedded systems.

At the heart of the ATTINY3216-SNR lies a robust architecture that operates at a maximum frequency of 20MHz. With 32KB of in-system self-programmable flash memory, 256B EEPROM, and 2KB SRAM, it offers ample space for complex applications. The device supports a wide voltage range of 1.8V to 5.5V, ensuring flexibility in various operating environments and making it suitable for battery-operated and portable applications.

This microcontroller boasts a rich set of peripherals that include a 12-channel, 10-bit Analog-to-Digital Converter (ADC) with a differential input and programmable gain amplifier, enabling precise sensor signal acquisition. The unit also features a 10-bit Digital-to-Analog Converter (DAC) for analog output capabilities. For timing-sensitive operations, the ATTINY3216-SNR is equipped with two 16-bit Timer/Counters and a 12-bit Timer/Counter with PWM channels.

Communication with other devices is facilitated by the inclusion of a Universal Serial Interface (USI), SPI, and I2C, allowing for easy integration into larger systems. Additionally, the device supports a Configurable Custom Logic (CCL) subsystem, which provides users with the ability to create simple logic functions internally, reducing external component count and saving board space.

To ensure reliable operation, the ATTINY3216-SNR includes safety features such as a Power-on Reset, a Brown-out Detector, and a Watchdog Timer. It is available in a compact 20-pin SOIC package, making it suitable for space-constrained applications.

Whether you're designing consumer electronics, IoT devices, or industrial control systems, the Microchip Technology ATTINY3216-SNR provides a perfect balance of size, performance, and power efficiency, making it an excellent choice for your next project.

You May Also Be Interested in

Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.3894 $50.1774
52+ $1.9605 $101.9460
79+ $1.8993 $150.0447
109+ $1.8380 $200.3420
141+ $1.7767 $250.5147
189+ $1.5930 $301.0770
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,445 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess