EN
  • EN
  • DE

TMS70C02FNLR

Part No TMS70C02FNLR
Manufacturer Texas Instruments
Catalog Transistors - FETs, MOSFETs - RF
Description MMP 8-BIT CMOS PLCC 44 PIN
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Standard Package 135 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 374261-TMS70C02FNLR
Ultra Librarian 3D Model Ultra Librarian TMS70C02FNLR CAD Model

Description

The TMS70C02FNLR is a high-performance microcontroller unit (MCU) from Texas Instruments, renowned for its robust architecture, advanced features, and versatility in various applications. This MCU is part of Texas Instruments' TMS family, which is well-known for its reliability and efficiency in embedded systems.

Key Features

  • Advanced CPU: At the heart of the TMS70C02FNLR is a powerful central processing unit that can handle complex tasks and algorithms with ease, making it ideal for demanding applications.
  • Memory: It comes equipped with ample memory, including both flash and RAM, to support a wide range of applications without the need for external memory components.
  • Input/Output (I/O) Capabilities: The MCU offers multiple general-purpose input/output pins that provide great flexibility in interfacing with peripherals and other components.
  • Communication Interfaces: With built-in communication interfaces such as I2C, SPI, and UART, the TMS70C02FNLR allows for easy integration into communication networks and for interfacing with other devices.
  • Low Power Consumption: Designed for energy efficiency, this MCU is an excellent choice for battery-powered devices or applications where power conservation is crucial.
  • Robust Design: The TMS70C02FNLR is engineered to withstand harsh environments and is characterized by its high reliability and long service life.

Applications

The versatile nature of the TMS70C02FNLR makes it suitable for a broad range of applications, including but not limited to:

  • Industrial control systems
  • Automotive electronics
  • Consumer electronics
  • Home automation
  • Internet of Things (IoT) devices

Quality and Support

As with all Texas Instruments products, the TMS70C02FNLR is backed by comprehensive technical support and documentation, ensuring that developers have access to the resources they need to integrate the MCU into their designs effectively. Additionally, Texas Instruments' commitment to quality means that each MCU is rigorously tested to meet the highest industry standards.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess