EN
  • EN
  • DE

ATTINY441-MU

Part No ATTINY441-MU
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 4KB FLASH 20QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 3 Weeks
Features AVR series Microcontroller IC 8-Bit 16MHz 4KB (4K x 8) FLASH 20-QFN-EP (4x4)
Manufacturer Microchip Technology
Series AVR® ATtiny
Package Tray
Core Processor AVR
Core Size 8-Bit
Speed 16MHz
Connectivity I2C, SPI, UART/USART
Peripherals PWM
Number of I/O 12
Program Memory Size 4KB (4K x 8)
Program Memory Type FLASH
EEPROM Size 256 x 8
Supply Voltage 1.7V ~ 5.5V
Data Converters A/D 12x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 20-WFQFN Exposed Pad
Case / Package 20-QFN-EP (4x4)
Family Name ATTINY441
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Part Number 1611-ATTINY441-MU, 2266-ATTINY441-MU
Quantity per package 490
Popularity High
Supply and Demand Status Balance
Win Source Part Number 912240-ATTINY441-MU
Ultra Librarian 3D Model Ultra Librarian ATTINY441-MU CAD Model

Description

The ATTINY441-MU from Microchip Technology is a high-performance, low-power AVR® 8-bit microcontroller that combines 4KB ISP flash memory, 256B EEPROM, 256B SRAM, 12 general purpose I/O lines, 32 general purpose working registers, one 16-bit timer/counter with compare modes, one 8-bit timer/counter with compare modes, and more. It is designed to provide a highly flexible and cost-effective solution for a wide range of embedded applications.

Key Features

  • CPU: High-performance AVR 8-bit RISC architecture optimized for low power consumption.
  • Memory: 4KB of in-system programmable flash, 256B EEPROM, 256B SRAM for robust data storage and retention.
  • I/O Pins: 12 programmable I/O lines for versatile interfacing with peripheral devices.
  • Timers: Advanced timer/counter capabilities including one 16-bit timer/counter and one 8-bit timer/counter.
  • Communication: USART, SPI, and I2C interfaces for serial communication with other devices.
  • Operating Voltage: Supports 1.8V to 5.5V operation, catering to a variety of power requirements.
  • Package: Available in a compact 28-pin QFN package, ideal for space-constrained applications.

Applications

The ATTINY441-MU is adept at handling a variety of applications, including but not limited to:

  • Consumer Electronics
  • Home Automation
  • Industrial Control
  • Automotive Systems
  • Wearable Devices

Additional Features

The ATTINY441-MU also features power-on reset and programmable brown-out detection, an internal calibrated oscillator, and multiple sleep modes for power saving. It has a temperature range of -40°C to 85°C, making it suitable for operation in extreme environments. The device is also supported by the Atmel Studio integrated development environment, offering a comprehensive development platform.

Microchip Technology's commitment to quality and long-term availability makes the ATTINY441-MU a reliable choice for designers and manufacturers looking for a microcontroller with a balance of performance, power efficiency, and versatility.

You May Also Be Interested in

Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.4163 $63.7335
100+ $1.1622 $116.2200
155+ $1.1258 $174.4990
215+ $1.0896 $234.2640
275+ $1.0531 $289.6025
370+ $0.9443 $349.3910
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,600 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess