The NCV8509 from ON Semiconductor is a robust automotive-grade voltage regulator designed to deliver a stable and reliable power supply in a wide range of automotive and industrial applications. This precision device is particularly suited for environments where the voltage supply may experience fluctuations, ensuring that sensitive electronic components receive a consistent voltage level.
Key Features
- Output Voltage Range: The NCV8509 provides a fixed output voltage that can be factory set from 3.3V to 10V, catering to various application needs.
- High Output Current: Capable of supplying up to 150mA of output current, this regulator can support a range of components, from sensors to microcontrollers.
- Low Dropout Voltage: It boasts a low dropout voltage, which enhances efficiency by allowing operation closer to the input voltage level.
- Thermal Protection: The device includes an over-temperature shutdown feature that protects it from damage due to excessive heat.
- Short Circuit Protection: With built-in short circuit protection, the NCV8509 prevents damage to the regulator and the connected load in case of a fault.
- Wide Operating Temperature Range: It is designed to operate over a broad temperature range from -40°C to 125°C, suitable for harsh automotive environments.
- Package Options: Available in multiple package options, including the small footprint DPAK and the versatile SOIC-8, providing flexibility for different design requirements.
Applications
The NCV8509 is ideal for use in a variety of applications that require a stable voltage supply. These include:
- Automotive systems such as infotainment, body control modules, and sensors
- Industrial equipment requiring a regulated power supply
- Portable battery-powered devices where power efficiency is critical
With its combination of performance, protection features, and versatility, the NCV8509 voltage regulator from ON Semiconductor is a reliable choice for designers looking to enhance the stability and longevity of their electronic systems.