EN
  • EN
  • DE

ATTINY5-MAHR

Part No ATTINY5-MAHR
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 512B FLASH 8UDFN / AVR AVR® ATtiny Microcontroller IC 8-Bit 12MHz 512B (256 x 16) FLASH 8-UDFN, USON
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Reel - TR
Core Processor AVR
Core Size 8-Bit
Speed 12MHz
Peripherals POR, PWM, WDT
Number of I/O 4
Program Memory Size 512B (256 x 16)
Program Memory Type FLASH
RAM Size 32 x 8
Voltage - Supply (Vcc/Vdd) 1.8V ~ 5.5V
Data Converters A/D 4x8b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 8-UFDFN Exposed Pad
Supplier Device Package 8-UDFN, USON
Base Product Number ATTINY5
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Part Number 1611-ATTINY5-MAHRTR,ATTINY5-MAHRDKR,1611-ATTINY5-MAHRTRINACTIVE,ATTINY5-MAHR SL383,1611-ATTINY5-MAHRDKR,ATTINY5-MAHRCT,ATTINY5MAHR,ATTINY5-MAHR-ND,ATTINY5-MAHRTR,1611-ATTINY5-MAHRTR-ND,1611-ATTINY5-MAHRCT
Standard Package 3,000
Win Source Part Number 1319025-ATTINY5-MAHR
Ultra Librarian 3D Model Ultra Librarian ATTINY5-MAHR CAD Model

Description

The ATTINY5-MAHR from Microchip Technology is a high-performance, low-power AVR RISC-based microcontroller that combines 512B ISP flash memory, 32B SRAM, and 32B EEPROM. This tiny but powerful microcontroller is designed for a wide range of applications, from consumer electronics to industrial control systems. It operates between 1.8-5.5 volts, making it suitable for battery-operated devices and portable applications.

Key Features

  • High Performance and Low Power: The ATTINY5-MAHR is based on the AVR enhanced RISC architecture, which executes powerful instructions in a single clock cycle. This allows the device to achieve throughputs approaching 1 MIPS per MHz while maintaining power efficiency.
  • Memory: With 512B of in-system programmable flash, 32B SRAM, and 32B EEPROM, the ATTINY5-MAHR provides enough memory for small to medium complexity applications.
  • Power Efficiency: The device supports multiple power-saving modes, which enable the design of low-power applications. It is particularly suitable for battery-powered devices, where power consumption is a critical parameter.
  • Programming: The microcontroller supports in-system programming by a conventional non-volatile memory programmer, which simplifies the development and manufacturing process.
  • Operating Conditions: It can operate within a temperature range of -40°C to 85°C, making it robust for harsh environmental conditions.

Applications

The versatility of the ATTINY5-MAHR allows it to be used in various applications, including but not limited to:

  • Consumer Electronics
  • LED Lighting Systems
  • Battery Management
  • Portable Devices
  • Small Control Systems

As a product of Microchip Technology, a leading provider of microcontroller and analog semiconductors, the ATTINY5-MAHR ensures reliability and performance for your critical applications. Its small form factor and robust feature set make it an ideal choice for designers looking for a cost-effective yet powerful microcontroller solution.

You May Also Be Interested in

CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess