EN
  • EN
  • DE

ATTINY804-SSNR

Part No ATTINY804-SSNR
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 8KB FLASH 14SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series tinyAVR™ 0, Functional Safety (FuSa)
Package Tape & Reel
Product Status Active
Core Processor AVR
Core Size 8-Bit
Speed 20MHz
Connectivity I²C, IrDA, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, WDT
Number of I/O 12
Program Memory Size 8KB (8K x 8)
Program Memory Type FLASH
EEPROM Size 128 x 8
RAM Size 512 x 8
Voltage - Supply (Vcc/Vdd) 1.8V ~ 5.5V
Data Converters A/D 10x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting Type Surface Mount
Package / Case 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package 14-SOIC
Base Product Number ATTINY804
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 1368587-ATTINY804-SSNR
Ultra Librarian 3D Model Ultra Librarian ATTINY804-SSNR CAD Model

Description

Microchip Technology's ATTINY804-SSNR: A Compact Powerhouse for Embedded Applications

The ATTINY804-SSNR is a remarkable microcontroller from Microchip Technology, designed to offer both efficiency and versatility in a wide range of embedded applications. This tiny, yet powerful, 8-bit AVR microcontroller is part of Microchip's renowned ATtiny family, known for its low power consumption and high performance.

At the heart of the ATTINY804-SSNR lies a high-speed RISC architecture that operates at up to 20MHz. With 8KB of in-system self-programmable flash memory, 512 Bytes of EEPROM, and 512 Bytes of SRAM, this microcontroller is well-equipped to handle complex tasks without compromising on speed or reliability.

The ATTINY804-SSNR comes in a compact SOIC-14 package, making it an ideal choice for space-constrained applications. Despite its small size, it boasts an impressive set of features including a 10-bit Analog-to-Digital Converter (ADC) with up to 12 channels, allowing for accurate sensor readings and analog signal processing. It also contains a 10-bit Digital-to-Analog Converter (DAC) for precise output control.

With a variety of communication peripherals such as SPI, I2C, and USART, the ATTINY804-SSNR provides excellent connectivity options for designers to interface with other components and peripherals. Its Programmable Peripheral Interface (PPI) enables flexible and powerful peripheral control without CPU intervention, further enhancing its multitasking capabilities.

Power efficiency is a hallmark of the ATtiny series, and the ATTINY804-SSNR is no exception. It supports a wide voltage range of 1.8V to 5.5V and features picoPower technology for ultra-low power consumption, making it ideal for battery-powered and portable applications.

Additional features such as multiple internal oscillators, a variety of power-saving sleep modes, and a Watchdog Timer with a separate on-chip oscillator ensure that the ATTINY804-SSNR can manage its power usage and maintain stable operation over long periods.

Whether you're developing consumer electronics, IoT devices, or industrial control systems, the ATTINY804-SSNR offers a perfect blend of size, power, and functionality. Its robust design and rich set of features make it a go-to choice for engineers and hobbyists alike looking to create sophisticated and energy-efficient applications.

You May Also Be Interested in

Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4386 $50.3510
85+ $1.1804 $100.3340
135+ $1.1435 $154.3725
185+ $1.1066 $204.7210
235+ $1.0697 $251.3795
315+ $0.9591 $302.1165
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,500 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess