EN
  • EN
  • DE

ATTINY816-SFR

Part No ATTINY816-SFR
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 8KB FLASH 20SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features AVR series Microcontroller IC 8-Bit 16MHz 8KB (8K x 8) FLASH 20-SOIC
Manufacturer Microchip Technology
Series tinyAVR™ 1, Functional Safety (FuSa)
Package Reel - TR
Core Processor AVR
Core Size 8-Bit
Speed 16MHz
Connectivity I2C, IrDA, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, WDT
Number of I/O 18
Program Memory Size 8KB (8K x 8)
Program Memory Type FLASH
EEPROM Size 128 x 8
Supply Voltage 2.7V ~ 5.5V
Data Converters A/D 12x10b; D/A 1x8b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 20-SOIC (0.295", 7.50mm Width)
Case / Package 20-SOIC
Family Name ATTINY816
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Part Number ATTINY816-SFRTR, ATTINY816-SFR-ND, ATTINY816-SFRCT, ATTINY816-SFRDKR
Quantity per package 1500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 912244-ATTINY816-SFR
Ultra Librarian 3D Model Ultra Librarian ATTINY816-SFR CAD Model

Description

Microchip Technology's ATTINY816-SFR Microcontroller

The ATTINY816-SFR from Microchip Technology is a versatile and powerful microcontroller that belongs to the tinyAVR® 1-series. This compact yet robust MCU is designed to offer a perfect blend of performance, efficiency, and flexibility, making it an ideal choice for a wide range of applications including consumer electronics, automotive, and industrial control systems.

Key Features:

  • Advanced RISC Architecture: The ATTINY816-SFR operates on a high-performance, low-power AVR® RISC CPU with hardware multiplier, running at up to 20MHz. This ensures swift processing capabilities, which is essential for time-sensitive tasks and operations.
  • Memory: It comes with 8KB of in-system self-programmable flash memory, 512 Bytes of EEPROM, and 512 Bytes of SRAM. This combination allows for efficient storage and retrieval of code and data, supporting complex applications without the need for external memory components.
  • Peripherals: The device is equipped with a rich set of peripherals including a 10-bit Analog-to-Digital Converter (ADC), a Digital-to-Analog Converter (DAC), multiple communication modules (SPI, I2C, USART), and Configurable Custom Logic (CCL) which allows for customizable hardware-based logic to reduce the need for software processing and speed up system response.
  • Power Efficiency: With picoPower® technology, the ATTINY816-SFR is optimized for power efficiency, which is critical for battery-powered and portable applications. It has multiple sleep modes that significantly reduce power consumption when the device is not in active use.
  • Interface: The microcontroller supports a Universal Serial Interface (USI) for system programming, which simplifies the development and debugging process. It also offers a range of I/O options to interface with sensors, actuators, and other electronic components.

Applications:

The ATTINY816-SFR is suitable for a variety of applications due to its small size, low power consumption, and rich feature set. It is particularly well-suited for:

  • Smart home devices
  • Wearable technology
  • Internet of Things (IoT) endpoints
  • Battery-operated devices
  • Automotive control systems

With its extensive capabilities and support for a wide voltage range of 1.8V to 5.5V, the ATTINY816-SFR is a highly adaptable microcontroller that can meet the demands of both simple and complex embedded systems.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Atmel
Lowest to $2.0975
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.4899 $59.5960
95+ $1.2225 $116.1375
150+ $1.1843 $177.6450
205+ $1.1461 $234.9505
265+ $1.1079 $293.5935
350+ $0.9933 $347.6550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,230 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess