EN
  • EN
  • DE

ATTINY817-MFR

Part No ATTINY817-MFR
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series tinyAVR™ 1, Functional Safety (FuSa)
Package Tape & Reel
Core Processor AVR
Core Size 8-Bit
Speed 16MHz
Connectivity I2C, IrDA, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, WDT
Number of I/O 22
Program Memory Size 8KB (8K x 8)
Program Memory Type FLASH
EEPROM Size 128 x 8
RAM Size 512 x 8
Supply Voltage - Operating 2.7V ~ 5.5V
Data Converters A/D 12x10b; D/A 1x8b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 24-VFQFN Exposed Pad
Supplier Device Package 24-QFN (4x4)
Base Product Number ATTINY817
Other Names ATTINY817-MFRCT,ATTINY817-MFRDKR,ATTINY817-MFR,ATTINY817-MFRTR
Standard Package 6,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 1264260-ATTINY817-MFR
Ultra Librarian 3D Model Ultra Librarian ATTINY817-MFR CAD Model

Description

The ATTINY817-MFR from Microchip Technology is a versatile and powerful microcontroller that belongs to the tinyAVR® 1-series. This compact yet feature-rich MCU is designed for a wide range of applications, from consumer electronics to industrial control systems. It is well-suited for projects where space is at a premium, but performance and low power consumption cannot be compromised.

Key Features

  • Advanced RISC Architecture: The ATTINY817-MFR operates with a high-performance, low-power AVR® RISC CPU, offering a perfect balance between power efficiency and processing capability.
  • Memory: It includes 8KB of in-system self-programmable flash memory, 512 Bytes EEPROM, and 512 Bytes of internal SRAM to handle complex applications and data storage needs.
  • Peripherals: A rich set of peripherals is integrated into the ATTINY817-MFR, including a 10-bit Analog-to-Digital Converter (ADC), USART, SPI, and I2C interfaces for communication, as well as multiple timers/counters for accurate event timing and PWM generation.
  • Interface Flexibility: The device supports Universal Serial Interface (USI) for system integration and offers custom programmable logic in the form of Configurable Custom Logic (CCL) blocks.
  • Operating Voltage: The microcontroller operates within a voltage range of 1.8V to 5.5V, which allows for flexible power supply options and compatibility with both battery-powered and mains-connected applications.
  • Power Management: The ATTINY817-MFR includes power-saving modes that significantly reduce power consumption during idle periods, making it ideal for battery-operated devices.
  • Development Support: Microchip offers extensive development support for the ATTINY817-MFR with its Atmel Studio, Data Visualizer, and a range of development kits to accelerate the development process.

Applications

The ATTINY817-MFR microcontroller is suitable for a variety of applications, including but not limited to:

  • Smart home devices
  • Industrial automation and control systems
  • Battery management systems
  • Wearable electronics
  • Internet of Things (IoT) endpoints

With its robust feature set and Microchip's commitment to quality, the ATTINY817-MFR is an excellent choice for designers looking for a microcontroller that delivers both performance and versatility in a small package.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.2391 $51.4993
55+ $1.8373 $101.0515
85+ $1.7798 $151.2830
117+ $1.7224 $201.5208
151+ $1.6650 $251.4150
201+ $1.4928 $300.0528
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess