EN
  • EN
  • DE

ATTINY84V-10MU

Part No ATTINY84V-10MU
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 8KB FLASH 20QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Status Active
Core Processor AVR
Part Core Size 8-Bit
Speed(Frequency) 10MHz
Number of I/O 12
Program Memory Size 8KB (4K x 16)
Program Memory Type FLASH
EEPROM Size 512 x 8
Data RAM Size 512 x 8
Supply Voltage - Operating 1.8 V to 5.5 V
Data Converters A/D 8x10b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 20-QFN-EP (4x4)
Win Source Part Number 1020581-ATTINY84V-10MU
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ATTINY84V-10MU CAD Model

Description

Microchip Technology's ATTINY84V-10MU Microcontroller

The ATTINY84V-10MU is a high-performance, low-power AVR 8-bit microcontroller from the renowned manufacturer Microchip Technology. This versatile microcontroller is designed to provide a perfect balance between power efficiency and processing capability, making it an ideal choice for a wide range of embedded applications.

At the heart of the ATTINY84V-10MU lies a powerful RISC architecture that operates at a maximum frequency of 10 MHz. This allows the microcontroller to execute powerful instructions in a single clock cycle, leading to enhanced performance in processing-intensive tasks. The device features a 8 KB in-system programmable flash, 512 Bytes EEPROM, and 512 Bytes internal SRAM. These memory options provide ample space for application code and data storage, making it suitable for complex programs and data-intensive operations.

The ATTINY84V-10MU is packed with a range of peripherals and features that enhance its usability in various applications. It includes 12 general-purpose I/O lines, a 10-bit ADC with 8 channels, and two 8-bit Timer/Counters with separate prescalers and compare modes. Additionally, it boasts a 16-bit timer/counter with a separate prescaler, compare mode, and capture mode. These timers are essential for tasks that require precise timing and control, such as motor control and PWM generation.

For communication purposes, the microcontroller supports a USI (Universal Serial Interface) which can be used for SPI, UART, and TWI communication. This flexibility allows the ATTINY84V-10MU to be easily integrated into systems with various communication requirements.

The ATTINY84V-10MU operates within a voltage range of 1.8V to 5.5V, catering to applications that run on battery or are sensitive to power consumption. Its low-power idle, ADC noise reduction, and power-down modes contribute to its power efficiency, ensuring a longer battery life for portable devices.

The microcontroller is available in a compact 32-lead QFN package, making it a suitable choice for space-constrained applications. Whether you are designing consumer electronics, IoT devices, or industrial control systems, the ATTINY84V-10MU from Microchip Technology offers a reliable and efficient solution for your microcontroller needs.

You May Also Be Interested in

Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.3692 $53.6920
23+ $4.4055 $101.3265
36+ $4.2679 $153.6444
49+ $4.1302 $202.3798
63+ $3.9925 $251.5275
84+ $3.5795 $300.6780
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,839 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess