EN
  • EN
  • DE

ATTINY9-TSHR

Part No ATTINY9-TSHR
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 1KB FLASH SOT23
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Packaging Reel
Core Processor AVR
Core Size 8-Bit
Speed 12MHz
Peripherals POR, PWM, WDT
Number of I/O 4
Program Memory Size 1KB (512 x 16)
Program Memory Type FLASH
RAM Size 32 x 8
Voltage - Supply (Vcc/Vdd) 1.8V ~ 5.5V
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package SOT-23-6
Supplier Device Package SOT-23-6
Part Number Series ATTINY9
Manufacturer Pack Quantity 4,500
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 804987-ATTINY9-TSHR
Ultra Librarian 3D Model Ultra Librarian ATTINY9-TSHR CAD Model

Description

The ATTINY9-TSHR from Microchip Technology is a compact, high-performance microcontroller that belongs to the tinyAVR series, known for their small size and low power consumption. This microcontroller is designed to be highly efficient and is suitable for a wide range of applications, from consumer electronics to industrial control systems.

Key Features

  • Advanced RISC Architecture: The ATTINY9-TSHR operates on a powerful RISC CPU with 12 instructions that are executed in a single clock cycle, enabling the device to achieve throughputs approaching 1 MIPS per MHz. This ensures the microcontroller is both power-efficient and fast.
  • Memory: It comes with 1 KB of in-system programmable flash memory, 32 bytes of SRAM, and 32 bytes of EEPROM. This memory configuration allows for flexible data storage and efficient code management.
  • I/O and Peripherals: The device includes a variety of peripherals such as an ADC (analog-to-digital converter), universal serial interface, and internal voltage reference, among others. It also has 6 general-purpose I/O lines that provide the flexibility to connect to various external components.
  • Low Power Consumption: Designed for power-sensitive applications, the ATTINY9-TSHR features multiple sleep modes that significantly reduce power consumption when the device is not in active use.
  • Operating Conditions: This microcontroller operates within a voltage range of 1.8V to 5.5V and has a temperature range of -40°C to 85°C, making it robust for challenging environments.
  • Packaging: The ATTINY9-TSHR comes in a SOT-23-6 package, which is ideal for space-constrained applications due to its small footprint.

Applications

The versatility of the ATTINY9-TSHR makes it an excellent choice for a variety of applications, including but not limited to:

  • Consumer Electronics
  • LED Lighting Systems
  • Battery Management
  • Small Motor Control
  • Portable Devices
  • Power Tools

In summary, the Microchip Technology ATTINY9-TSHR microcontroller is a highly capable device that combines performance, efficiency, and versatility, making it an ideal choice for developers looking to optimize their embedded system designs.

You May Also Be Interested in

Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0084 $50.4200
125+ $0.8275 $103.4375
190+ $0.8016 $152.3040
260+ $0.7757 $201.6820
335+ $0.7499 $251.2165
450+ $0.6723 $302.5350
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess