EN
  • EN
  • DE

ATUC128L5U

Part No ATUC128L5U
Manufacturer Microchip Technology
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 997536-ATUC128L5U
Categories OEM Parts(A-B)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ATUC128L5U CAD Model

Description

The ATUC128L5U is an advanced microcontroller unit (MCU) from Microchip Technology, renowned for its high performance, low power consumption, and versatile features. Designed to cater to a wide range of applications, this MCU is part of the AVR® UC3 family, which is well-suited for applications that require a high level of processing power and peripheral flexibility.

Key Features

  • Core: The ATUC128L5U is built around the 32-bit AVR UC3 core, which operates at a maximum frequency of 60 MHz, delivering powerful computational capabilities.
  • Memory: It comes equipped with 128KB of Flash memory for program storage and 32KB of SRAM, ensuring ample space for complex applications and efficient data handling.
  • Power Efficiency: The MCU features picoPower® technology, which enables ultra-low power consumption in both active and sleep modes, making it ideal for battery-powered and power-sensitive applications.
  • Connectivity: With a range of communication interfaces including USB, SPI, TWI (I2C), and USART, the ATUC128L5U ensures flexible connectivity options for various peripherals and systems.
  • Timers and PWM: Multiple 16-bit timers, PWM channels, and a real-time counter enhance its capability to manage time-critical tasks and control operations.
  • Analog Features: It also features an analog-to-digital converter (ADC) and a digital-to-analog converter (DAC) for interfacing with analog sensors and devices.
  • Advanced Control: The MCU supports advanced control systems with features like a hardware QDEC (Quadrature Decoder) for precise motor and motion control.
  • Security: Security and integrity of applications are ensured with features like a random number generator and a unique ID for hardware authentication and encryption applications.

Applications

The versatility of the ATUC128L5U makes it suitable for a broad spectrum of applications, including industrial control systems, medical devices, automotive electronics, and IoT (Internet of Things) devices that require efficient data processing, connectivity, and low power operation.

Development Support

Microchip Technology provides extensive support for the ATUC128L5U with development tools, software libraries, and a global support community. Designers can leverage these resources to accelerate the development process and bring their products to market faster.

You May Also Be Interested in

Generic
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Box Header, Surface Mount(SMD), Vertical, Without Peg, 20 Circuits, Dual Row, Gold(Au)...
Need more? Email Us
Allegro MicroSystems, LLC
SENSOR HALL EFFECT ANALOG 4SIP / Hall Effect Sensor Single Axis 4-SIP
Lowest to $4.8972
ABB Embedded Power
Need more? Email Us
Kemet
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
Allegro MicroSystems, LLC
High Precision, Highly Programmable Linear Hall Effect Sensor IC with EEPROM, Output Protocols SENT and PWM, and...
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 8 Circuits, Reel, UL 94V-0,...
Lowest to $0.1178

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess