EN
  • EN
  • DE

ATUC256L3U-AUT

Part No ATUC256L3U-AUT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLASH 64TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Status Active
Core Processor AVR
Part Core Size 32-Bit
Speed(Frequency) 50MHz
Number of I/O 51
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
Data RAM Size 32K x 8
Supply Voltage - Operating 1.62 V to 3.6 V
Data Converters A/D 8x12b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 64-TQFP (10x10)
Win Source Part Number 1020598-ATUC256L3U-AUT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ATUC256L3U-AUT CAD Model

Description

Microchip Technology's ATUC256L3U-AUT Product Overview

The ATUC256L3U-AUT is a high-performance, low-power microcontroller from Microchip Technology, designed to cater to the demanding requirements of automotive and industrial applications. This product is part of the AVR® UC3 microcontroller series, which is renowned for its robust architecture, enhanced connectivity features, and efficient power management.

Key Features

  • Advanced Processor Core: The ATUC256L3U-AUT is built around a 32-bit AVR UC3L core with a maximum operating frequency of up to 60 MHz, providing a perfect balance between processing power and energy efficiency.
  • Memory Capabilities: It comes equipped with 256 KB of in-system self-programmable flash, 16 KB of SRAM, and 8 KB of cache, ensuring ample space for complex application code and data storage.
  • Connectivity: This microcontroller offers a range of communication interfaces, including full-speed USB 2.0, SPI, TWI (I2C), and UART, facilitating versatile connectivity options for various peripherals and systems.
  • Robust I/O Support: With up to 76 general-purpose I/O lines, the device provides extensive interfacing capabilities, enabling designers to connect a wide array of sensors, actuators, and other electronic components.
  • Advanced Peripherals: The ATUC256L3U-AUT features a rich set of peripherals, such as PWM channels, 16-bit timers, and a 12-bit ADC, supporting complex control applications and real-time data acquisition.
  • Automotive Qualification: As denoted by the '-AUT' suffix, this microcontroller meets stringent automotive qualification standards, ensuring reliability and performance under harsh environmental conditions.
  • Power Management: The device includes a variety of power-saving modes, which enable significant reduction of power consumption during idle or standby states, making it ideal for power-sensitive designs.

Applications

The ATUC256L3U-AUT is well-suited for a range of applications within the automotive sector, such as body control modules, infotainment systems, and advanced driver-assistance systems (ADAS). Its robust feature set also makes it an excellent choice for industrial automation, medical devices, and other embedded systems that require high reliability and long-term operation.

With its combination of performance, connectivity, and power efficiency, the ATUC256L3U-AUT from Microchip Technology stands out as a versatile and dependable microcontroller for advanced electronic designs.

You May Also Be Interested in

MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess