EN
  • EN
  • DE

MCF51QE32LH

Part No MCF51QE32LH
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description 32-Bit Version 1 ColdFire® Central Processor Unit (CPU) | IC MCU 32BIT 32KB FLASH 64LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Core Processor Coldfire V1
Data Bus Width 32-Bit
Speed 50MHz
Connectivity I2C, SCI, SPI
Peripherals LVD, PWM, WDT
The number of I/O 54
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
Date RAM Size 8K x 8
Supply Voltage 1.8V ~ 3.6V
Data Converters A/D 20x12b
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package 64-LQFP
Supplier Device Package 64-LQFP
Family Part Number MCF51QE32
Manufacturer Pack Quantity 800
MSL Level 3 (168 Hours)
Win Source Part Number 1220622-MCF51QE32LH
Manufacturer Homepage www.freescale.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MCF51QE32LH CAD Model

Description

The NXP MCF51QE32LH is a highly integrated, versatile microcontroller that belongs to the MCF51QE family, designed to deliver exceptional performance and reliability for a wide range of embedded applications. This powerful microcontroller is based on the V1 ColdFire core and is an ideal solution for designers looking for a low-power yet capable processing unit.

Key Features

  • Core: V1 ColdFire core with up to 50.33 MHz bus speed.
  • Memory: 32KB flash memory and 2KB RAM, offering ample space for complex applications and data storage.
  • Power Efficiency: Designed with power-saving modes such as stop and wait modes, making it suitable for battery-powered devices.
  • Digital Communication: Includes multiple communication interfaces like I2C, SPI, and SCI, enabling easy integration with peripheral devices.
  • Timers: Features an array of timers including an 8-channel 16-bit timer, 2-channel 16-bit timer, and real-time counter.
  • Analog Modules: Comes with a 12-bit analog-to-digital converter (ADC) with up to 8 channels, enhancing its capability for sensor interfacing.
  • Package: Available in a 64 LQFP package, which is suitable for space-constrained applications.
  • GPIO: 51 general-purpose I/O pins for versatile interfacing and control.
  • Temperature Range: Operating temperatures from -40°C to +85°C, ensuring reliable operation in extreme conditions.
  • Operating Voltage: 1.8V to 3.6V, accommodating a range of power supplies.

Applications

The NXP MCF51QE32LH is designed for a broad spectrum of applications, particularly excelling in areas such as industrial control, consumer electronics, medical devices, and IoT endpoints. Its robust feature set ensures that it can handle complex tasks while maintaining low power consumption, making it a preferred choice for portable and remote applications.

Tools and Support

Developers can take advantage of NXP's comprehensive suite of development tools for the MCF51QE32LH, including IDEs, compilers, and debuggers. Furthermore, NXP provides extensive documentation, application notes, and a supportive community forum to assist in the design and development process, ensuring a smooth path from prototype to production.

You May Also Be Interested in

Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.7320 $60.5880
21+ $5.5237 $115.9977
33+ $5.3511 $176.5863
45+ $5.1785 $233.0325
58+ $5.0059 $290.3422
78+ $4.4880 $350.0640
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,300 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess