EN
  • EN
  • DE

ST10F275-4TR3 CFG

Part No ST10F275-4TR3 CFG
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Win Source Part Number 193747-ST10F275-4TR3 CFG
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ST10F275-4TR3 CFG CAD Model

Description

The ST10F275-4TR3 CFG is a high-performance microcontroller unit (MCU) from STMicroelectronics, designed to cater to a wide range of applications that require robust processing capabilities, efficiency, and reliability. This product is part of the ST10 family, which is well-known for its powerful architecture and rich feature set.

Key Features

  • High-Performance 16-bit CPU: The core of the ST10F275-4TR3 CFG is a 16-bit CPU that delivers exceptional computational speed and efficiency, making it ideal for complex algorithms and real-time processing tasks.
  • Large Memory Capacity: Equipped with a substantial amount of on-chip memory, this MCU provides ample space for application code and data storage, facilitating sophisticated embedded system designs without the need for external memory components.
  • Advanced Peripherals: A comprehensive set of peripherals, including timers, serial communication interfaces, and analog-to-digital converters, enhances the functionality of the MCU, allowing for versatile system integration and connectivity.
  • Robust I/O Capabilities: With numerous input/output pins, the ST10F275-4TR3 CFG can interface with a wide array of sensors, actuators, and other electronic components, making it a versatile choice for industrial, automotive, and consumer applications.
  • Low Power Consumption: Designed with power efficiency in mind, this MCU offers various power-saving modes, which are crucial for battery-operated devices and energy-sensitive applications.

Applications

The ST10F275-4TR3 CFG is engineered to meet the demands of various sectors, including but not limited to:

  • Automotive control systems
  • Industrial automation and control
  • Robotics and motion control
  • Complex embedded systems

This microcontroller's blend of performance, memory, and peripherals, along with its power efficiency, makes it an excellent choice for designers and engineers seeking a reliable and flexible MCU solution for their sophisticated electronic designs.

With STMicroelectronics' commitment to quality and support, the ST10F275-4TR3 CFG represents a smart investment for businesses looking to develop cutting-edge products with longevity and robust performance.

You May Also Be Interested in

Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess