EN
  • EN
  • DE

PIC24LC21AI/P

Part No PIC24LC21AI/P
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Manufacturer Microchip Technology
Win Source Part Number 348629-PIC24LC21AI/P
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PIC24LC21AI/P CAD Model

Description

Product Overview: PIC24LC21AI/P from Microchip Technology

The PIC24LC21AI/P is a versatile and high-performance microcontroller unit (MCU) designed by Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This MCU is part of Microchip's renowned PIC24 family, which is known for its robust architecture, low power consumption, and high efficiency.

The PIC24LC21AI/P operates at a voltage range of 2.5V to 5.5V, making it suitable for a wide array of applications that require a balance between power efficiency and performance. The device comes in a PDIP (Plastic Dual In-line Package) form factor, which is favored for its ease of handling and soldering onto a printed circuit board (PCB).

With its built-in EEPROM memory, the PIC24LC21AI/P allows for easy data storage without the need for additional external memory components. This integrated EEPROM provides a convenient solution for storing calibration data, device configuration, or small amounts of user data, which can be crucial for applications such as industrial control systems, automotive electronics, and consumer devices.

The MCU features a rich set of peripherals, including timers, serial communication interfaces, and analog-to-digital converters (ADCs), which enable it to handle a variety of tasks and interface with other components in a system. The robust I/O capabilities of the PIC24LC21AI/P allow it to connect with sensors, actuators, and other electronic components, thereby providing flexibility in system design.

Microchip's PIC24LC21AI/P is supported by Microchip's MPLAB® development ecosystem, which includes software tools, development boards, and documentation to assist developers in the rapid prototyping and development of their projects. The comprehensive support and resources available make it easier for engineers to bring their innovative ideas to market quickly and efficiently.

Whether you are developing complex embedded systems or simple control applications, the PIC24LC21AI/P MCU offers a reliable and cost-effective solution that does not compromise on quality or performance.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess