EN
  • EN
  • DE

ATUC256L4AUT

Part No ATUC256L4AUT
Manufacturer Microchip Technology
Catalog OEM Parts (A - B)
Description ATUC256L4-AUT Atmel
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1047027-ATUC256L4AUT
Categories OEM Parts(A-B)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ATUC256L4AUT CAD Model

Description

Microchip Technology's ATUC256L4U-AUT: A Robust Automotive-Grade Microcontroller

The ATUC256L4U-AUT is a high-performance, automotive-grade microcontroller designed by Microchip Technology to meet the rigorous demands of modern automotive applications. This powerful MCU is part of Microchip's renowned AVR® UC3 family and is specifically tailored to operate reliably in the challenging conditions of the automotive environment.

Key Features

  • Advanced Processing Core: At the heart of the ATUC256L4U-AUT lies a 32-bit AVR UC3L CPU, which provides a perfect balance between power consumption and processing capability, making it ideal for automotive control systems.
  • Memory: The device comes with 256KB of embedded Flash memory, 32KB of SRAM, and 8KB of EEPROM, ensuring ample space for complex firmware and data storage.
  • Connectivity: With a range of communication interfaces including I2C, SPI, UART, and USB, this MCU offers versatile connectivity options for various automotive applications.
  • Robust I/O Capabilities: Equipped with numerous general-purpose input/output pins, the ATUC256L4U-AUT can interface with a wide array of sensors, actuators, and other electronic components within a vehicle.
  • Automotive Grade: Certified to AEC-Q100 standards, this microcontroller is built to withstand extreme temperatures and operate reliably in the harsh conditions typical of automotive environments.
  • Low Power Consumption: The MCU is designed for energy efficiency, which is critical for battery-powered applications within the automotive sector.

Applications

The ATUC256L4U-AUT is suitable for a variety of automotive applications, including but not limited to engine control units, infotainment systems, advanced driver-assistance systems (ADAS), and vehicle networking. Its robust design and comprehensive feature set ensure that it can handle the sophisticated tasks required by next-generation automotive technologies.

Support and Integration

Microchip Technology provides extensive support for the ATUC256L4U-AUT, including development tools, software libraries, and application notes to facilitate integration and reduce time-to-market for automotive system designers. The MCU is also compatible with Microchip's in-system programming and in-application programming, allowing for seamless updates and maintenance.

With its combination of performance, connectivity, and automotive-grade reliability, the ATUC256L4U-AUT from Microchip Technology stands out as a premier choice for automotive system developers seeking a robust and versatile microcontroller solution.

You May Also Be Interested in

Allegro MicroSystems, LLC
SENSOR HALL EFFECT ANALOG 4SIP / Hall Effect Sensor Single Axis 4-SIP
Lowest to $4.8972
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Through Hole(DIP), Right-Angel, 12 Circuits, Dual Row, Gold(Au) Plating, Black
Lowest to $0.1642
CJT Connectors
2.00mm(0.079in) Pitch, Box Header, Surface Mount(SMD), Vertical, Without Peg, 20 Circuits, Dual Row, Gold(Au)...
Need more? Email Us
Sony
Need more? Email Us
TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us
ADI Electronics
Need more? Email Us
Hewlett Packard
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Right-Angle Header, Friction Lock, 10 Circuits, Friction Lock, Single Row, UL 94V-0, Tin(Sn)...
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 7 Circuits, Reel, UL 94V-0,...
Lowest to $0.1082

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess