EN
  • EN
  • DE

ATUC64D3-A2UR

Part No ATUC64D3-A2UR
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 64KB FLASH 64TQFP / AVR AVR®32 UC3 D Microcontroller IC 32-Bit Single-Core 48MHz 64KB (64K x 8) FLASH 64-TQFP (10x10)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Reel - TR
Core Processor AVR
Core Size 32-Bit Single-Core
Speed 48MHz
Connectivity I2C, SPI, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O 51
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
RAM Size 16K x 8
Voltage - Supply (Vcc/Vdd) 1.65V ~ 3.6V
Data Converters A/D 8x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 64-TQFP
Supplier Device Package 64-TQFP (10x10)
Base Product Number ATUC64
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number 1611-ATUC64D3-A2URCT,1611-ATUC64D3-A2URDKR,ATUC64D3-A2URTR,ATUC64D3-A2URDKR,1611-ATUC64D3-A2URDKR-ND,ATUC64D3A2UR,ATUC64D3-A2URCT,1611-ATUC64D3-A2URTR-ND,1611-ATUC64D3-A2URTR,ATUC64D3-A2UR-ND,1611-ATUC64D3-A2URDKRINACTIVE,1611-ATUC64D3-A2URTRINACTIVE
Standard Package 1,500
Win Source Part Number 1322666-ATUC64D3-A2UR
Ultra Librarian 3D Model Ultra Librarian ATUC64D3-A2UR CAD Model

Description

The ATUC64D3-A2UR is a high-performance, low-power AVR® microcontroller from Microchip Technology, designed to offer a perfect blend of efficiency and versatility for a wide range of embedded applications. This microcontroller is built on Microchip's advanced picoPower® technology, which ensures that the device operates with minimal power consumption without sacrificing performance.

At the heart of the ATUC64D3-A2UR lies a powerful 32-bit AVR UC3 core, running at a maximum frequency of 66 MHz. This core provides the computational power required to handle complex tasks and algorithms. It is complemented by 64KB of Flash memory, which is ample space for storing application code, and 16KB of SRAM for data storage, ensuring smooth and efficient operation.

Connectivity is a strong suit of the ATUC64D3-A2UR, as it comes equipped with a range of interfaces. These include USB, SPI, TWI (I2C), and USART, which enable the microcontroller to communicate with other devices, sensors, and peripherals. Additionally, it features a 10-bit ADC (Analog-to-Digital Converter) with 16 channels, allowing it to easily interface with analog sensors and convert their readings into digital values for processing.

The device operates within a voltage range of 1.65V to 3.6V, which makes it suitable for battery-powered and portable applications where power efficiency is critical. Moreover, it is available in a 64-pin QFN (Quad Flat No-lead) package, which provides a compact footprint while still offering ample GPIO (General Purpose Input/Output) pins for interfacing with external components.

The ATUC64D3-A2UR is supported by Microchip's robust development tools, including the Atmel Studio IDE (Integrated Development Environment) and a comprehensive set of software libraries. This support ensures that developers can get their applications up and running quickly, with minimal effort.

In conclusion, the ATUC64D3-A2UR is a versatile and efficient solution for developers looking to create advanced embedded systems with stringent power and space requirements. With its robust feature set and Microchip's backing, it is an excellent choice for applications in industrial control, consumer electronics, and IoT devices, among others.

You May Also Be Interested in

Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Atmel
Lowest to $2.0975

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess