EN
  • EN
  • DE

ATUC64D4-Z1UT

Part No ATUC64D4-Z1UT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 64KB FLASH 48QFN  /  AVR series Microcontroller IC 32-Bit Single-Core 48MHz 64KB (64K x 8) FLASH 48-QFN (7x7)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series AVR®32 UC3 D
Package Tray
Core Processor AVR
Core Size 32-Bit Single-Core
Speed 48MHz
Connectivity I2C, SPI, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O 35
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
RAM Size 16K x 8
Supply Voltage - Operating 1.65V ~ 3.6V
Data Converters A/D 6x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 48-VFQFN Exposed Pad
Supplier Device Package 48-QFN (7x7)
Base Product Number ATUC64
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Names ATUC64D4Z1UT
Standard Package 416
Win Source Part Number 1047028-ATUC64D4-Z1UT
Ultra Librarian 3D Model Ultra Librarian ATUC64D4-Z1UT CAD Model

Description

The ATUC64D4-Z1UT is a high-performance microcontroller unit (MCU) from the renowned manufacturer Microchip Technology. This device is part of the AVR® UC3 microcontroller series, which is designed to offer users an optimal balance between power consumption and processing capabilities.

Key Features

  • Core: The ATUC64D4-Z1UT is built around a 32-bit AVR UC3 core, which runs at a maximum frequency of 60MHz, providing a powerful engine for embedded applications.
  • Memory: It comes equipped with 64KB of internal SRAM and 256KB of in-system self-programmable Flash, ensuring ample space for complex applications and data storage.
  • Connectivity: This MCU includes a range of interfaces such as USB, SPI, TWI (I2C), and USART, allowing for versatile peripheral connections and communication capabilities.
  • Timers and PWM: With its advanced timer/counter capabilities and PWM channels, the ATUC64D4-Z1UT can handle complex timing tasks and control applications with precision.
  • Analog Features: The device also boasts an array of analog features, including a 12-bit ADC with up to 16 channels, enabling accurate analog signal measurement and conversion.
  • Temperature Range: The MCU operates within an industrial temperature range of -40°C to +85°C, making it suitable for harsh environments.
  • Package: Housed in a 64-lead TQFP package, the ATUC64D4-Z1UT offers a compact footprint while still providing easy access to its I/O lines for prototyping and production.

Applications

The versatility of the ATUC64D4-Z1UT makes it an ideal choice for a diverse range of applications. It is particularly well-suited for industrial control systems, automotive applications, home automation, IoT devices, and much more. Its robust architecture and rich feature set enable developers to create sophisticated systems that require real-time control, connectivity, and low-power operation.

Support and Resources

Microchip Technology provides extensive support for the ATUC64D4-Z1UT, including comprehensive datasheets, technical documentation, and software tools. Developers can take advantage of Microchip's integrated development environments (IDEs) and software libraries to streamline the development process and bring their products to market faster.

You May Also Be Interested in

Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess