EN
  • EN
  • DE

ATV2500H-25KC

Part No ATV2500H-25KC
Manufacturer Microchip Technology
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Number of Pins 44
RoHS Non-Compliant
Win Source Part Number 1027856-ATV2500H-25KC
Categories OEM Parts(A-B)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ATV2500H-25KC CAD Model

Description

Microchip Technology's ATV2500H-25KC: High-Performance Programmable Logic Device

The ATV2500H-25KC from Microchip Technology is a sophisticated programmable logic device (PLD) that offers a versatile solution for a wide range of digital logic applications. This device is part of the well-established Atmel (now Microchip) family of PLDs, which are known for their high performance, reliability, and ease of use.

Key Features

  • High-Density Design: The ATV2500H-25KC boasts a high-density architecture that provides ample logic capacity for complex digital circuits, making it well-suited for advanced industrial, automotive, and consumer electronics applications.
  • Speed and Performance: With a 25 ns maximum propagation delay, this device ensures swift operation, which is critical for high-speed digital systems. The speed grade of the ATV2500H-25KC allows for efficient processing and timely responses in time-sensitive applications.
  • Reprogrammability: One of the key advantages of this PLD is its reprogrammability. Users can easily update the logic configuration to adapt to new requirements or correct design errors, thereby extending the product's lifespan and reducing development costs.
  • Electrical Characteristics: The device operates within a supply voltage range of 4.5V to 5.5V, making it compatible with standard TTL (Transistor-Transistor Logic) levels. This ensures easy integration with existing digital systems.
  • Package: The ATV2500H-25KC is available in a 68-pin ceramic quad flat pack (CQFP) which provides robustness and reliability, essential for harsh operating environments.

Applications

The versatility of the ATV2500H-25KC allows it to be employed in a variety of applications, including but not limited to:

  • Automotive control systems
  • Industrial automation
  • Complex state machines
  • Custom logic circuits
  • Communication protocols

Microchip Technology's commitment to quality ensures that the ATV2500H-25KC meets the stringent requirements of modern electronic systems. With its combination of high-density, speed, and reprogrammability, the ATV2500H-25KC is an excellent choice for designers looking to create flexible and efficient digital solutions.

You May Also Be Interested in

TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCMK-0020-105-DATABUS
Need more? Email Us
Thomas & Betts
Ss A210SS6C U-shape Ftg LEN5-1/8IN
Need more? Email Us
Sony
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Right-Angle Header, Friction Lock, 10 Circuits, Friction Lock, Single Row, UL 94V-0, Tin(Sn)...
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH SPEC PURP MODULE / Digital Switch Special Purpose Current Source Hall Effect Module
Need more? Email Us
Kemet
Need more? Email Us
Generic
Need more? Email Us
Allegro MicroSystems, LLC
SENSOR HALL EFFECT ANALOG 4SIP / Hall Effect Sensor Single Axis 4-SIP
Lowest to $4.8972

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess