EN
  • EN
  • DE

ATWEBSEG-32

Part No ATWEBSEG-32
Manufacturer Microchip Technology
Catalog Evaluation and Demonstration Boards and Kits
Description MODULE RS232 TO TCP/IP / Ethernet Interface Evaluation Board
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
Mfr Microchip Technology
Product Status Obsolete
Type Interface
Function Ethernet
Supplied Contents Board(s)
Standard Package 1
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A992A
HTSUS 8542.39.0001
Win Source Part Number 1342533-ATWEBSEG-32
Ultra Librarian 3D Model Ultra Librarian ATWEBSEG-32 CAD Model

Description

Microchip Technology's ATWEBSEG-32 Product Overview

The ATWEBSEG-32 from Microchip Technology is a cutting-edge device designed for the modern era of connected applications. It is a testament to the company's commitment to providing robust, secure, and efficient solutions for the integration of web connectivity in embedded systems. This product is an ideal choice for developers looking to enhance their applications with internet functionality without compromising on performance or security.

Key Features

  • Powerful Processing: Equipped with a 32-bit microcontroller, the ATWEBSEG-32 delivers high-speed processing capabilities, ensuring swift and efficient handling of web-related tasks.
  • Embedded Web Server: It comes with an embedded web server, allowing devices to host web pages and web-based control interfaces, making it perfect for IoT applications and remote device management.
  • Advanced Security: With a focus on security, the ATWEBSEG-32 includes features designed to protect against cyber threats, ensuring that your connected devices remain safe from unauthorized access.
  • Easy Integration: The module is designed for seamless integration into existing systems, providing a hassle-free experience for engineers and developers looking to upgrade their products with web capabilities.
  • Robust Connectivity: It supports a wide range of communication protocols, giving you the flexibility to connect with various devices and services within your network.

Applications

The versatility of the ATWEBSEG-32 makes it suitable for a wide array of applications including industrial control systems, home automation, remote monitoring, and any other scenario where web connectivity is essential. Its ability to handle complex web services and its robust security features make it particularly well-suited for sensitive and critical applications where data integrity and system reliability are paramount.

Technical Specifications

The ATWEBSEG-32 is designed to work with a variety of development environments and supports standard programming languages, making it accessible to a broad range of developers. Its technical specifications are tailored to meet the demands of high-performance web-enabled devices, ensuring that it can keep up with the ever-growing needs of the technology landscape.

For more detailed information, including datasheets, technical guides, and support resources, please visit Microchip Technology's official website or contact their customer support team.

You May Also Be Interested in

Semtech Corporation
EVAL BOARD FOR SMI4029 / SMI4029 * Telecom Evaluation Board
Need more? Email Us
TDK InvenSense
Need more? Email Us
Microchip Technology
BOARD DEMO PICDEM PIC18F45K50 / PIC18F45K50 USB 2.0 Host/Controller Interface Evaluation Board
Need more? Email Us
Analog Devices Inc.
LTC2846CG LTC2845CG - SOFTWARE-S / LTC2845, LTC2846 Transceiver Interface Evaluation Board
Need more? Email Us
Analog Devices Inc.
BOARD EVAL FOR HMC723LP3E / HMC723LP3E * Logic Evaluation Board
Need more? Email Us
IDT, Integrated Device Technology Inc
ZSC31015 MASS CALIBR. REF. BOARD / ZSC31015 Sensor Signal Conditioner Interface Evaluation Board
Need more? Email Us
Analog Devices Inc.
EVAL BOARD MCU / Evaluation Board
Need more? Email Us
Cypress Semiconductor Corp
Need more? Email Us
STMicroelectronics
UPS (LINE INTERACTIVE - 450W) / ST72F324J6T6 Uninterruptible Power Supply (UPS) Power Management Evaluation Board
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess