EN
  • EN
  • DE

STL110N10F7

Part No STL110N10F7
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 100V 21A PWRFLAT5X6
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 100V
Continuous Drain Current at 25°C 107A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4.5V @ 250μA
Max Gate Charge 72nC @ 10V
Max Input Capacitance 5117pF @ 50V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 136W (Tc)
Maximum Rds On at Id,Vgs 6 mOhm @ 10A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting SMD (SMT)
Case / Package PowerFlat (5x6)
Dimension 8-PowerSMD, Flat Leads
Win Source Part Number 1103176-STL110N10F7
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STL110N10F7 CAD Model

Description

The STL110N10F7 is a high-performance, N-channel Power MOSFET designed and manufactured by STMicroelectronics, a global semiconductor leader. This powerful component is part of ST's STripFET F7 series, which is renowned for its low on-state resistance and high switching performance.

Key Features

  • Low On-Resistance: The STL110N10F7 boasts an exceptionally low on-resistance (R<sub>DS(on)) of only 9.3 mΩ max, which significantly reduces conduction losses and enhances overall efficiency.
  • High Current Capability: With a continuous drain current (I<sub>D) of 110 A, this MOSFET can handle high current applications with ease, making it an excellent choice for power-intensive circuits.
  • High Switching Performance: The device is optimized for fast switching, reducing switching losses and improving performance in applications such as DC/DC converters, motor drivers, and power management systems.
  • 100% Avalanche Tested: Each unit is rigorously tested for avalanche ruggedness, ensuring reliability and robustness in harsh environments.
  • Low Gate Charge: A low gate charge (Q<sub>g) facilitates faster switching and reduces driver power requirements.
  • Environmentally Friendly: The STL110N10F7 is compliant with RoHS and Halogen-free, reflecting STMicroelectronics' commitment to environmental sustainability.

Applications

The STL110N10F7 is suitable for a wide range of high-efficiency applications, including:

  • Switch Mode Power Supplies (SMPS)
  • High Current DC/DC Converters
  • Motor Control Circuits
  • Power Management Systems
  • Synchronous Rectification

Package and Quality

The device comes in a robust and compact PowerFLAT 5x6 package, which not only saves space but also enhances thermal performance. STMicroelectronics ensures that the STL110N10F7 meets the highest quality and performance standards, providing engineers with a reliable and high-performing solution for their power management challenges.

You May Also Be Interested in

Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.6990 $52.4250
155+ $0.6547 $101.4785
240+ $0.6326 $151.8240
340+ $0.5884 $200.0560
445+ $0.5663 $252.0035
555+ $0.5442 $302.0310
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 69,300 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess