EN
  • EN
  • DE

ATWILC1000-MR110PA

Part No ATWILC1000-MR110PA
Manufacturer Microchip Technology
Catalog RF Transceiver Modules
Description RF TXRX MODULE WIFI TRACE ANT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Estimated Pruduction Lead Time 13 Weeks
Features WiFi 802.11b/g/n Transceiver Module 2.4GHz Integrated, Trace Surface Mount
Manufacturer Microchip Technology
Package Tray
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 28-SMD Module, Exposed Pad
Family Name ATWILC1000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.39.0001
Quantity per package 50
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 862603-ATWILC1000-MR110PA
Ultra Librarian 3D Model Ultra Librarian ATWILC1000-MR110PA CAD Model

Description

Microchip Technology's ATWILC1000-MR110PA

The ATWILC1000-MR110PA is a highly integrated wireless Internet connectivity solution from Microchip Technology, designed to provide Wi-Fi capabilities to a broad range of Internet of Things (IoT) applications. This compact module offers a perfect blend of performance, power efficiency, and design flexibility, making it an ideal choice for developers looking to enable Wi-Fi connectivity in their embedded designs.

Key Features

  • Wi-Fi Network Controller: The module operates as a network controller for low-power, small footprint devices, providing reliable Wi-Fi connectivity with IEEE 802.11 b/g/n support.
  • Integrated Power Amplifier: It comes with an integrated power amplifier, low-noise amplifier, and a power management unit, which significantly simplifies the system design and reduces the external component count.
  • High Data Rates: Users can achieve data rates of up to 72.2 Mbps with 20 MHz bandwidth, which is ideal for applications requiring fast data transmission.
  • Security: The module features robust security protocols, including WPA/WPA2 personal and enterprise security, to ensure secure Wi-Fi connections.
  • Easy Implementation: With its SPI and SDIO host interfaces, the ATWILC1000-MR110PA can be easily integrated into a variety of microcontroller-based designs.
  • Compact Form Factor: The small size of the module (4.1 x 3.2 mm) allows for integration in space-constrained applications without compromising on performance.

Applications

The ATWILC1000-MR110PA is versatile and can be used in numerous IoT applications, including smart home devices, industrial monitoring systems, healthcare equipment, and portable consumer electronics. Its ability to operate in a wide range of temperatures (-40°C to 85°C) makes it suitable for deployment in various environmental conditions.

Why Choose ATWILC1000-MR110PA?

For developers and engineers looking to incorporate Wi-Fi functionality with minimal additional design work, the ATWILC1000-MR110PA is an excellent choice. The module's high level of integration, coupled with Microchip's reputation for reliability, ensures that your product can offer high-performance wireless connectivity that is both power-efficient and secure.

You May Also Be Interested in

Quectel
RF TXRX MODULE CELL SMD
Lowest to $66.9403
U-blox
RF TXRX MOD BLUETOOTH CHIP SMD
Lowest to $29.1045
Microchip Technology
RF TXRX MOD BT PCB TH SMD
Lowest to $18.2573
STMicroelectronics
RF TXRX MOD BLUETOOTH CHIP SMD
Lowest to $19.7911
Silicon Labs
RF TXRX MODULE WIFI CHIP SMD
Lowest to $349.2538
Espressif
RF TXRX MOD BT WIFI PCB TH SMD
Lowest to $3.3264
Quectel
RF TXRX MOD CEL/NAV CARD
Lowest to $34.9254
Microchip Technology
RF TXRX MOD WIFI TH SMD
Lowest to $17.4627
Quectel
RF TXRX MOD CEL/NAV CARD
Lowest to $77.7068

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess