EN
  • EN
  • DE

ATWILC1000A-MU-Y

Part No ATWILC1000A-MU-Y
Manufacturer Microchip Technology
Catalog RF Transceiver ICs
Description IC RF TXRX+MCU WIFI 40VFQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Estimated Pruduction Lead Time 13 Weeks
Features IC RF TxRx + MCU WiFi 802.11b/g/n 2.4GHz 40-VFQFN Exposed Pad
Manufacturer Microchip Technology
Package Tray
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 40-VFQFN Exposed Pad
Case / Package 40-QFN (5x5)
Family Name ATWILC1000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Quantity per package 490
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 862602-ATWILC1000A-MU-Y
Ultra Librarian 3D Model Ultra Librarian ATWILC1000A-MU-Y CAD Model

Description

The ATWILC1000A-MU-Y is a highly sophisticated Wi-Fi network controller SoC (System-on-Chip) from Microchip Technology, designed to add wireless connectivity to a wide range of Internet of Things (IoT) applications. This compact, low-power module offers a perfect solution for embedded systems requiring high-performance Wi-Fi capabilities.

Key Features:

  • Wireless Standards: Compliant with IEEE 802.11 b/g/n (2.4GHz), the ATWILC1000A-MU-Y ensures broad compatibility with existing Wi-Fi networks and devices, providing data rates up to 72 Mbps with 1x1 antenna configuration.
  • Integrated Power Amplifier: The inclusion of an integrated power amplifier helps in achieving a better range and enhances the overall signal strength for reliable wireless communication.
  • Low Power Consumption: It is designed for power-sensitive applications, featuring multiple power-saving modes to extend battery life in portable devices.
  • Security: Advanced security protocols are supported, including WPA/WPA2 personal and enterprise, to ensure secure data connections.
  • Host Interface: The device provides flexible host interfaces such as SPI and SDIO, which facilitate easy integration with a variety of microcontrollers and microprocessors.
  • Operating Temperature: It operates over an industrial temperature range, making it suitable for harsh-environment applications.
  • Antenna Diversity: Supports antenna diversity, which allows for optimal antenna selection in challenging RF environments.
  • Software Support: Microchip offers drivers and software stacks that enable easy integration and fast time-to-market.

Ideal for IoT and embedded applications such as smart homes, industrial monitoring, and remote health devices, the ATWILC1000A-MU-Y provides a reliable, high-speed wireless connection. Its small footprint and ease of integration make it an excellent choice for designers looking to add Wi-Fi functionality without significant modifications to their existing product designs.

You May Also Be Interested in

Broadcom Limited
11AX 2X2 2.4/5/6 GHZ MAC/PHY/RAD
Need more? Email Us
MediaTek Inc
IC RF WiFi QFN-156-EP(12x12)
Lowest to $4.6918
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Nanjing International Group Co
1kbps 15kHz~150kHz 125kHz 2.4V~3.6V TSSOP-16 RF Transceiver ICs RoHS
Lowest to $1.4897
Silicon Labs
IC RF TXRX+MCU 802.15.4 125BGA
Need more? Email Us
STMicroelectronics
IC RF TXRX+MCU ISM<1GHZ 73UFBGA
Need more? Email Us
Qualcomm
IC RF
Need more? Email Us
Microchip Technology
IC RF TXRX+MCU 802.15.4 64QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 32QFN
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.0875 $64.3500
9+ $13.2000 $118.8000
14+ $12.7875 $179.0250
19+ $12.3751 $235.1269
25+ $11.9625 $299.0625
33+ $10.7250 $353.9250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 490 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess