EN
  • EN
  • DE
  • IT

ATWINC1500A-MU-T

Part No ATWINC1500A-MU-T
Manufacturer Microchip Technology
Catalog RF Transceiver ICs
Description IC RF TXRX+MCU WIFI 40VFQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Estimated Pruduction Lead Time 6 Weeks
Features IC RF TxRx + MCU WiFi 802.11b/g/n 2.4GHz 40-VFQFN Exposed Pad
Manufacturer Microchip Technology
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 40-VFQFN Exposed Pad
Case / Package 40-QFN (5x5)
Family Name ATWINC1500
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Other Part Number ATWINC1500A-MU-TCT, ATWINC1500A-MU-TDKR, ATWINC1500A-MU-TTR
Quantity per package 4000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 862605-ATWINC1500A-MU-T
Ultra Librarian 3D Model Ultra Librarian ATWINC1500A-MU-T CAD Model

Description

The ATWINC1500A-MU-T is a state-of-the-art, low-power 802.11 b/g/n IoT (Internet of Things) network controller optimized for battery-powered applications. Designed by Microchip Technology, this module is perfect for developers looking to integrate Wi-Fi capabilities into their projects with minimal effort and maximum efficiency.

Key Features

  • Wireless Standards: Compliant with IEEE 802.11 b/g/n protocols, the ATWINC1500A-MU-T ensures broad compatibility with existing Wi-Fi networks and devices, providing a data rate of up to 72 Mbps with an integrated power amplifier.
  • Advanced Security: This module supports industry-standard wireless security protocols, including WPA/WPA2 personal and enterprise, to ensure secure data communication.
  • Low Power Consumption: Designed for power-sensitive applications, it features multiple power-save modes, including a very deep sleep mode to conserve battery life, making it ideal for IoT devices.
  • Integrated MCU: An integrated ARM Cortex-M0+ MCU allows for easy application development and provides the flexibility to add customer-specific features or offload tasks from the main processor.
  • Smart Connect: The Smart Connect feature simplifies the process of connecting IoT devices to Wi-Fi networks, reducing the complexity of the initial setup.
  • On-Chip Memory: Comes with integrated flash memory, which can store Wi-Fi network credentials and firmware updates, ensuring reliability and convenience in deployment.
  • Antenna Diversity: The module supports antenna diversity, which can improve wireless performance and reliability in varying environmental conditions.

Applications

The ATWINC1500A-MU-T is versatile and can be used in a wide range of applications, including:

  • Home Automation Systems
  • Industrial Monitoring and Control
  • Wearable Devices
  • Smart Energy Management
  • Healthcare and Medical Devices
  • Remote System Updates and Diagnostics

With its robust feature set and ease of integration, the ATWINC1500A-MU-T from Microchip Technology is an excellent choice for designers and engineers seeking to add Wi-Fi connectivity to their IoT solutions.

You May Also Be Interested in

STMicroelectronics
ULTRA-LOW-POWER DUAL CORE ARM CO
Lowest to $11.8884
ON Semiconductor
RF TRANSCEIVER, 4X4, 5 GHZ, WIFI
Lowest to $7.9065
Nordic Semiconductors
IC RF TXRX+MCU BLUETOOTH 48VFQFN
Lowest to $4.2900
Nordic Semiconductors
105C QUALIFIED BLUETOOTH 5.3 SOC
Need more? Email Us
Skyworks Solutions Inc.
IC RF TXRX VHF 20UFQFN
Lowest to $7.2072
Kioxia America, Inc.
FLASH MEM 1TB / IC RF
Need more? Email Us
ON Semiconductor
BASEBAND CHIP DBDC, WIFI 6, 4X4
Lowest to $54.8383
Nordic Semiconductors
AUTOMOTIVE BLUETOOTH LOW ENERGY
Lowest to $5.6445
Cypress Semiconductor Corp
RF SYSTEM ON A CHIP - SOC WICEDS / IC RF TxRx + MCU Bluetooth Bluetooth v4.0 2.4GHz 48-SMD Module
Lowest to $8.7590

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $10.7652 $75.3564
15+ $8.8331 $132.4965
23+ $8.5570 $196.8110
32+ $8.2811 $264.9952
41+ $8.0050 $328.2050
55+ $7.1768 $394.7240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,900 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess