EN
  • EN
  • DE

ATWINC3400-MR210CA142

Part No ATWINC3400-MR210CA142
Manufacturer Microchip Technology
Catalog RF Transceiver Modules
Description RF TXRX MOD BT WIFI CHIP SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Tray
Product Status Active
RF Family/Standard Bluetooth, WiFi
Protocol 802.11b/g/n, Bluetooth v5.0
Modulation 16-QAM, 64-QAM, BPSK, CCK, DBPSK, DSSS, DQPSK, GFSK, OFDM, QPSK
Frequency 2.4GHz
Data Rate 72.2Mbps
Power - Output 18.3dBm
Sensitivity -95dBm
Serial Interfaces I2C, SPI, UART
Antenna Type Integrated, Chip
Utilized IC / Part ATWINC3400
Memory Size 1MB Flash, 256kB ROM, 708kB RAM
Voltage - Supply 2.7V ~ 3.6V
Current - Receiving 23.68mA ~ 63.9mA
Current - Transmitting 23.68mA ~ 275mA
Mounting Type Surface Mount
Operating Temperature -40°C ~ 85°C
Package / Case 36-SMD Module;5;9;7;10;8;3;4;2;1;3082;535;602086;1528;1588;2084;4570;2676;3299;505;175;1050;748;313;3707;2001;5303;3867;516;600443;5694;51;1514;3728;2032;2283;809;539;5910;428;1738;602;1661;813;3136;1018;4555;1413;2651;982;4614;1084;1904;776;5328;1914;658;647;2108;5661;768;1094;2518;3306;1036;611;1900;1887;4348;2488;448;1786;1647;1475;4189;2087;2360;2393;865;2064;1829;220;1616;1115;1465;1016;758;150;1471;5794;1096;3673;591;490;2897;1477;1490;3406;954;568;1188;2070;488;2241;1468;2234;10;149;1878;1910;553;1871;2312;3195;660;1752;590;2958;3206;1783;3271;1695;20;1695;5487;357;2012;846;831;1510;2674;1597;600;2972;2427;4721;1645;1719;1788;703;336;4356;3781;600016;1679;863;1668;3918;1568;5813;497;746;2054;445;343;5233;943;771;296;1845;602108;1173;672;2755;5938;1278;732;269;818;0;2084;921;1303;80391;4657;1810;94075;33396;46663;1831;50955;11922;107068;96603;51736;45406;121970;103858;41963;82820;82821;69125;97527;97546;129332;22668;51732;42370;131851;101928;124778;92426;105672;91972;111725;49687;45682;66484;101091;80317;86273;65289;76246;98260;98261;49149;58749;57166;94024;57163;49626;53404;56019;132491;59546;86444;85122;77554;55620;83560;85120;23939;53383;93710;75197;58521;58522;68424;94502;45683;58523;58524;90345;92432;127007;127004;10519;127001;131652;75243;49690;117428;81663;81670;81673;81651;81652;81661;81653;81658;81660;81654;81659;81667;81656;81666;81655;81672;81669;81674;81650;81664;81665;81671;81668;81657;95752;96604;81662;98103;97978;77193;97994;96471;95694;98051;95692;98102;98052;95693;95695;84439;60329;39129;45409;52012;70640;70639;74827;70643;70783;53385;70644;70645;70646;53369;53370;70647;70648;53384;53387;53386;56782;81565;89534;26683;53381;2262;2263;53389;2264;113446;110806;110572;10918;10919;46559;95243;95242;95546;108821;108820;117190;105671;117125;117189;81104;81103;4609;92420;117188;81607;81606;114504;122498;95375;45411;88269;68422;81106;81101;45412;41974;131105;30429;65399;96179;110174;111082;131483;102567;94025;110457;63546;69158;54648;79996;66118;80009;80771;90800;81212;86622;87680;49073;130014;107067;113000;62179;65425;70275;97995;127106;126833;76902;27107;115652;115647;4269;21852;77478;88855;49846;23972;24195;69249;69246;58192;88856;11294;73156;129333;129329;129330;129331;126831;115649;1443;92423;44737;53535;65663;45395;49537;11934;123062;101423;1828;4561;2275;23387;83279;92094;88253;88251;88252;88254;49847;24665;65747;68377;102646;68376;112558;58575;97802;129334;117216;105752;125960;105753;115648;115645;115644;96596;109966;80392;125245;100955;105751;83280;54656;69159;23530;45463;55562;99650;1320;487;26872;98644;114321;106041;106043;103036;88605;98054;98056;98055;8720;95144;112559;292;92429;97997;10783;107116;107122;107113;107117;107118;107194;107114;107121;107115;68181;102616;102617;115651;115646;115643;86171;58580;21853;97996;50532;106207;106206;128653;110736;73155;89671;29390;6786;54657;13010;45408;50920;48394;34367;79921;79922;79924;79927;45405;98279;98280;54658;69160;69161;79778;121432;94580;117953;61406;84708;74912;84709;98281;87431;89737;101639;99597;117509;117508;131741;5873;128698;57895;95516;125247;88270;69162;54659;41826;53392;53393;30576;53397;39597;53395;39595;27562;39566;39596;30577;53396;30515;53394;75498;29455;25864;25865;53399;31585;53398;44996;48393;54857;67696;79903;88339;92092;113780;3849;53401;53400;53402;3850;70259;53390;46035;63769;53403;46036;53391;49250;92472;100804;131274;131273;80316
Ultra Librarian 3D Model Ultra Librarian ATWINC3400-MR210CA142 CAD Model

You May Also Be Interested in

Renesas Electronics America
RF TXRX MODULE WIFI CHIP SMD
Lowest to $30.0909
Microchip Technology
RF TXRX MODULE WIFI U.FL SMD
Need more? Email Us
Quectel
Linear IC
Lowest to $10.1866
Silicon Labs
RF TXRX MOD BLUETOOTH CHIP SMD
Lowest to $349.2538
Raytac
RF TXRX MOD 802.15.4 BTU.FL SMD
Need more? Email Us
Texas Instruments
RF TXRX MOD 802.15.4BT SMD
Lowest to $8.7314
Microchip Technology
RF TXRX MOD WIFI TH SMD
Lowest to $26.1941
Quectel
RF TXRX MOD CELL NAV SMD
Lowest to $46.5672
Espressif
RF TXRX MOD BT WIFI PCB TH SMD
Lowest to $3.3264

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.3284 $61.3136
7+ $14.3583 $100.5081
11+ $13.8732 $152.6052
16+ $12.9030 $206.4480
21+ $12.4180 $260.7780
26+ $11.9329 $310.2554
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess