EN
  • EN
  • DE

ATXMEGA128A4U-ANR

Part No ATXMEGA128A4U-ANR
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8/16BIT 128KB FLSH 44TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1203016-ATXMEGA128A4U-ANR
Manufacturer Microchip Technology
Category Integrated Circuits (ICs) Embedded Microcontrollers
Series AVR® XMEGA® A4U
Package Tape & Reel (TR) Cut Tape (CT)
Product Status Obsolete
Core Processor AVR
Core Size 8/16-Bit
Operating Temperature 0°C ~ 105°C (TA)
Mounting Type Surface Mount
Package / Case 44-TQFP
Ultra Librarian 3D Model Ultra Librarian ATXMEGA128A4U-ANR CAD Model

Description

Microchip Technology's ATXMEGA128A4U-ANR

The ATXMEGA128A4U-ANR is a high-performance, low-power 8/16-bit microcontroller from Microchip Technology's innovative AVR® XMEGA® series. Designed for advanced applications, this microcontroller integrates 128KB of in-system self-programmable flash, 8KB of boot code section, 2KB EEPROM, and 8KB SRAM, providing ample storage for complex programs and data.

One of the standout features of the ATXMEGA128A4U-ANR is its USB Full-speed/low-speed device module with interrupt on transfer completion. This ensures seamless connectivity and data transfer with peripheral devices. The microcontroller operates at a maximum frequency of 32MHz, driven by an internal oscillator, and supports external oscillators and PLLs for precision and flexibility in clock generation.

The device is equipped with a variety of peripherals that enhance its functionality. It boasts four 16-bit timer/counters, two of which have four output compare or input capture channels, while the other two have two channels. Additionally, it has two USARTs, two Two-Wire Interfaces (TWIs), two SPIs, and 16-channel/12-bit ADCs with optional differential input with programmable gain. A 2-channel/12-bit DAC, along with advanced analog features like an analog comparator with window mode, adds to its versatility.

For safety-critical applications, the ATXMEGA128A4U-ANR includes a Power-on Reset (POR) and programmable brown-out detection, ensuring reliable operation under variable power conditions. The microcontroller also features a unique ID for hardware authentication and a temperature sensor for monitoring system health.

Security and data integrity are addressed with features like AES and DES crypto engine for secure data encryption and decryption. The Device also supports a true random number generator, which is essential for cryptographic operations.

With its low power consumption and power-saving modes such as Idle and Power-down, the ATXMEGA128A4U-ANR is an ideal choice for battery-operated devices and energy-efficient applications. The microcontroller comes in a 44-pin TQFP package, making it suitable for space-constrained designs while still offering a rich set of features.

Overall, the ATXMEGA128A4U-ANR microcontroller from Microchip Technology is a robust and versatile solution for a wide range of applications, including industrial control, medical devices, and IoT products, where performance, connectivity, and power efficiency are crucial.

You May Also Be Interested in

Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess