EN
  • EN
  • DE

ATXMEGA128A4U-CU

Part No ATXMEGA128A4U-CU
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8/16B 128KB FLASH 49VFBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series AVR® XMEGA® A4U
Package Tray
Product Status Active
Programmable Not Verified
Core Processor AVR
Core Size 8/16-Bit
Speed 32MHz
Connectivity I2C, IrDA, SPI, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 34
Program Memory Size 128KB (64K x 16)
Program Memory Type FLASH
EEPROM Size 2K x 8
RAM Size 8K x 8
Voltage - Supply (Vcc/Vdd) 1.6V ~ 3.6V
Data Converters A/D 12x12b; D/A 2x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 49-VFBGA
Supplier Device Package 49-VFBGA (5x5)
Base Product Number ATXMEGA128
Standard Package 490 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Win Source Part Number 567020-ATXMEGA128A4U-CU
Ultra Librarian 3D Model Ultra Librarian ATXMEGA128A4U-CU CAD Model

Description

Microchip Technology's ATXMEGA128A4U-CU: A High-Performance, Low-Power Microcontroller

The ATXMEGA128A4U-CU is a cutting-edge microcontroller unit (MCU) from Microchip Technology, designed to deliver maximum efficiency and performance for a wide range of embedded applications. This feature-rich MCU is part of the AVR® XMEGA® series, which is renowned for its low power consumption and high-speed processing capabilities.

With its advanced 8/16-bit AVR processor, the ATXMEGA128A4U-CU operates at a maximum frequency of 32MHz and is equipped with 128KB of in-system self-programmable flash, 8KB of boot code section, 2KB of EEPROM, and 8KB of internal SRAM. These memory features allow for robust application development and data storage options, making it a versatile choice for complex projects.

The microcontroller boasts a range of integrated peripherals that enhance its functionality. It includes high-resolution analog-to-digital converters (ADCs), digital-to-analog converters (DACs), and advanced timer/counter options. The presence of multiple communication interfaces, such as USART, SPI, and I2C, provides excellent connectivity options, allowing for seamless integration with other components in a system.

One of the standout features of the ATXMEGA128A4U-CU is its innovative power management options. The MCU supports multiple power-saving modes, which enable the device to maintain optimal performance while minimizing energy consumption. This makes it an ideal solution for battery-operated devices where power efficiency is paramount.

Security is also a key aspect of the ATXMEGA128A4U-CU, as it includes features like a unique device ID and a secure memory barrier that protects the bootloader code section. These security measures ensure that the application remains safe from unauthorized access and tampering.

Designed with versatility in mind, the ATXMEGA128A4U-CU comes in a compact 44-pin TQFP package, making it suitable for space-constrained applications without compromising on its extensive set of features. Whether you're developing for industrial control systems, consumer electronics, or medical devices, the ATXMEGA128A4U-CU from Microchip Technology is engineered to meet the demands of your innovative projects.

For detailed specifications, datasheets, and support resources, developers and engineers can visit the Microchip Technology official website to ensure the successful integration of the ATXMEGA128A4U-CU into their designs.

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.3548 $61.7740
10+ $10.1373 $101.3730
16+ $9.8205 $157.1280
22+ $9.5037 $209.0814
28+ $9.1869 $257.2332
37+ $8.2366 $304.7542
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,450 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess