EN
  • EN
  • DE

ATXMEGA128C3-AUR

Part No ATXMEGA128C3-AUR
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8/16BIT 128KB FLSH 64TQFP / AVR AVR® XMEGA® C3 Microcontroller IC 8/16-Bit 32MHz 128KB (64K x 16) FLASH 64-TQFP (14x14)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Mfr Microchip Technology
Series AVR® XMEGA® C3
Package Tape & Reel
Core Processor AVR
Core Size 8/16-Bit
Speed 32MHz
Connectivity I²C, IrDA, SPI, UART/USART, USB
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 50
Program Memory Size 128KB (64K x 16)
Program Memory Type FLASH
EEPROM Size 2K x 8
RAM Size 8K x 8
Voltage - Supply (Vcc/Vdd) 1.6V ~ 3.6V
Data Converters A/D 16x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 64-TQFP
Supplier Device Package 64-TQFP (14x14)
Base Product Number ATXMEGA128
Moisture Sensitivity Level (MSL) 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Standard Package 1,000 pcs
Win Source Part Number 1381497-ATXMEGA128C3-AUR
Ultra Librarian 3D Model Ultra Librarian ATXMEGA128C3-AUR CAD Model

Description

The ATXMEGA128C3-AUR is a cutting-edge microcontroller unit (MCU) from Microchip Technology, designed to deliver exceptional performance and efficiency for demanding applications. This 8/16-bit MCU is built on Microchip's innovative AVR XMEGA technology, which is renowned for its low power consumption and high-speed processing capabilities.

With 128KB of in-system self-programmable flash, the ATXMEGA128C3-AUR provides ample space for complex applications and software. It also boasts 8KB of boot code section with independent lock bits, allowing for secure and reliable bootloader functionality. The MCU comes with 2KB of EEPROM and 8KB SRAM, ensuring sufficient storage for data and efficient operation of your applications.

The device operates at a maximum frequency of 32MHz and can work within a voltage range of 1.6V to 3.6V, making it versatile for various power-sensitive applications. The ATXMEGA128C3-AUR is equipped with a host of peripherals, including a 4-channel DMA controller, 8-channel event system, and multiple serial communication modules. These features enable seamless data transfer and event handling for complex tasks.

For robust and secure data transmission, the MCU includes a cryptographic accelerator with secure hash algorithm (SHA-256) support. Additionally, it has a true random number generator (TRNG) for high-security applications. Its analog features are also impressive, with a 12-bit, 2Msps analog-to-digital converter (ADC) and two analog comparators with window mode.

The ATXMEGA128C3-AUR is designed for seamless integration into various applications, such as industrial control systems, medical devices, utility metering, and home automation. It comes in a 64-pad QFN package, which is suitable for space-constrained designs. This microcontroller is a testament to Microchip Technology's commitment to providing innovative and reliable solutions for the embedded market.

Key Features:

  • 128KB In-System Self-Programmable Flash
  • 8KB Boot Code Section with Independent Lock Bits
  • 2KB EEPROM and 8KB SRAM
  • Up to 32MHz operation frequency
  • 1.6V to 3.6V operating voltage range
  • Cryptographic Accelerator with SHA-256
  • True Random Number Generator (TRNG)
  • 12-bit, 2Msps ADC and Dual Analog Comparators
  • 64-pad QFN package

You May Also Be Interested in

Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess