EN
  • EN
  • DE

ST10F269Z2T6

Part No ST10F269Z2T6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 256KB FLASH 144QFP  /  ST10 series Microcontroller IC 16-Bit 40MHz 256KB (256K x 8) FLASH
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series ST10
Package Tray
Product Status Obsolete
Core Processor ST10
Core Size 16-Bit
Speed 40MHz
Connectivity CANbus, EBI/EMI, SSC, UART/USART
Peripherals POR, PWM, WDT
Number of I/O 111
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
RAM Size 12K x 8
Supply Voltage - Operating 4.5V ~ 5.5V
Data Converters A/D 16x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 144-BQFP
Base Product Number ST10F
Standard Package 60
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1263320-ST10F269Z2T6
Ultra Librarian 3D Model Ultra Librarian ST10F269Z2T6 CAD Model

Description

ST10F269Z2T6 Microcontroller by STMicroelectronics

The ST10F269Z2T6 is a high-performance microcontroller from STMicroelectronics, designed to cater to the demanding needs of automotive and industrial applications. This microcontroller is part of the ST10 family, which is renowned for its robust architecture, high-speed processing capabilities, and a wide range of integrated features.

Key Features:

  • Core: The ST10F269Z2T6 is built around a 16-bit CPU with a 5-stage pipeline, capable of executing most instructions in a single clock cycle. This results in efficient use of processing power and high-speed data manipulation.
  • Memory: It comes equipped with 256KB of on-chip flash memory, which is ideal for storing firmware and applications. Additionally, it has 12KB of RAM for dynamic data storage and efficient execution of tasks.
  • Advanced Peripherals: The microcontroller features a rich set of peripherals including multiple 16-bit timers, an asynchronous/synchronous serial channel, and a 10-bit A/D converter with up to 16 channels, making it versatile for a wide range of applications.
  • Operating Voltage: It operates at a voltage range of 4.5V to 5.5V, which is suitable for many automotive and industrial power environments.
  • Temperature Range: The device is designed to operate within an industrial temperature range from -40°C to +125°C, ensuring reliable performance under extreme conditions.
  • Package: The ST10F269Z2T6 is available in a TQFP-144 package, which provides a compact footprint while allowing for sufficient I/O ports and connectivity.

Applications:

The ST10F269Z2T6 microcontroller is ideal for a range of applications, including but not limited to:

  • Automotive control systems
  • Industrial automation and control
  • Robotics
  • Motor control
  • Embedded systems

With its robust architecture, extensive memory capacity, and versatile peripherals, the ST10F269Z2T6 is a powerful solution for developers looking for a reliable and high-performance microcontroller for their advanced projects.

You May Also Be Interested in

Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess